Transcend's SDXC/SDHC UHS-I Speed Class 3 (U3) 633x microSD cards provide the performance and capacity necessary to harness the full power of your UHS-I compliant smartphones, tablets, digital cameras and camcorders. Capable of reaching incredible read and write speeds of up to 95MB/s and 85MB/s, these cards can easily capture ultra-high quality 4K and 3D recording and significantly reduce the time it takes to transfer videos to your computer. Additionally, the top-tier MLC NAND flash chips inside provide consistent long-life durability and endurance.
Note:
Dimensions: 11mm x 15mm x 1mm (0.43 x 0.59 x 0.04 inches)
Weight: 0.4g (0.01oz)
Op. Voltage: 2.7V~3.6V
Op. Temperature: -25°C (-13°F) ~ 85°C (185°F)
Durability: 10,000 insertion/removal cycles
Transfer Rate (Max): 95MB/s 633x
Note: Speed may vary due to host hardware, software and usage.
Compatibility: Ideal upgrade for smartphones, tablets, digital cameras and camcorders
Warranty: Limited Lifetime Warranty