7200 RPM Serial ATA Hard Drive - 1TB

Highlights     

  • Offers data storage capacity of up to 1 TB    
  • 7200 RPM spindle speed and ensures excellent performance    
  • Serial ATA interface delivers high data transfer speeds
Overview

Increase the storage capacity of your system with the 1 TB Hard Drive from Dellâ„¢. Offering a rotational speed of 7200 RPM, this drive provides fast disk access. Featuring Serial ATA interface, this Hard Drive delivers enhanced data transfer speeds.

Manufacturer Part# : 8RJ6M
Dell Part# : 400-ACQK

Compatibility
This product is compatible with the following systems:
  • Inspiron 3847
  • OptiPlex 9020 DT
  • PowerEdge T20
  • XPS 8500

Manufacturer Part Number
400-ACQK
EAN/UPC
0884116206422,884116206422
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type: Hard drive - internal

Capacity: 1 TB

Form Factor: 3.5"

Interface: SATA 3Gb/s

Spindle Speed: 7200 rpm


General

Device Type: Hard drive - internal

Capacity: 1 TB

Form Factor:3.5"

Interface: SATA 3Gb/s


Performance

Spindle Speed: 7200 rpm


Expansion & Connectivity

Interfaces: 1 x SATA 3 Gb/s

Compatible Bays: 1 x internal - 3.5"