JBP2DWH Mounting Box

Double gang two-piece screw together deep outlet box. Box accepts Pan-Way® Screw-On Faceplates or any NEMA standard double gang faceplate. For use with Pan-Way® T-45 or LD profile raceway. 5.19"L x 5.19"W x 2.75"H (131.9mm x 131.9mm x 69.8mm). Breakouts for 1/2", 3/4", or 1" diameter conduit.

Manufacturer Part Number
JBP2DWH
EAN/UPC
0074983702947,074983702947
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Type: Power Rated
Material: PVC
Color: White
CSA 22.2 No.62-93: Yes
UL5A Listed: Yes
Height (In.): 2.76
Height (mm): 70.1
Length (In.): 5.22
Length (mm): 132.6
Width (In.): 5.22
Width (mm): 132.6
CE Compliant: Yes
Part Features: Double gang two-piece screw together deep outlet box. (L=5.19in. W=5.19in. H=2.75in.) Box accepts Pan-Way screw-on faceplates or any NEMA standard double gang faceplate.
Type: Junction Box
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000