Dual-bay 2.5in Hard Drive Enclosure – USB 3.0 to SATA III 6Gbps with RAID

This USB 3.0 2-bay enclosure for 2.5in drives gives you the performance you want in an external storage system - and features a stylish, compact design that looks great next to your Mac or PC.  Ideal for professional business settings or home offices, it provides a powerful data storage solution for your desktop computer, laptop, Ultrabook™ or Chromebook™.High capacity, high performance external storage

The dual drive enclosure lets you install two 2.5in SSDs or HDDs (from 5mm to 15mm) to create high capacity external data storage. To maximize the performance and speed of your SATA III (6Gbps) drives, the enclosure is enhanced with UASP delivering up to 70% faster transfer speeds than conventional USB 3.0. (See testing results below.) 

Sleek, compact design with flexible power options

The compact design, small footprint and sleek finish make this enclosure the perfect desktop companion for your Mac or PC.

Requiring only 5V of power, you have the option to power the enclosure through USB alone, without the need for an external power adapter. It can be powered through a single or two USB sources, such as USB chargers or ports on your laptop, depending on your drive set-up. In stationary applications or configurations where more power is desired, a power adapter is included.  The enclosure gives you a convenient, energy-efficient storage solution with flexible storage set-up options - and easy portability.

Increased performance and data redundancy with RAID

Enjoy peace of mind, knowing your files are continually backed up or take advantage of greater speed and capacity offered with a combined solution. The enclosure supports RAID 0, 1, Spanning, and JBOD, enabling you to choose your preferred backup mode. With the convenience of RAID, you can achieve increased size, performance, or redundancy.

The enclosure is compatible with Windows®, Mac®, Chrome OS™ and Linux® systems without having to install additional drivers or software.

Enhanced performance through UASP

This high-performance SuperSpeed USB 3.0 enclosure supports data transfer rates of up to 5Gbps and is enhanced with UASP support, which can deliver ~70% faster read speed and 40% faster write speed over traditional USB 3.0, when paired with a UASP-enabled host.

Note: UASP (USB Attached SCSI Protocol) is supported in Windows 8, 8.1, Server 2012 and Linux kernel 2.6.37 or later. Test results were obtained using an Intel® Ivy Bridge system, StarTech.com add-on USB 3.0 cards, a UASP-enabled StarTech.com enclosure, and a SATA III solid state drive.

The S252BU33R dual-bay enclosure is ruggedly built to deliver long-lasting performance, and is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
S252BU33R
EAN/UPC
0065030860437,065030860437,0013088393674,013088393674
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Bus Type: USB 3.0
Chipset ID: JMicron - JMS561
Compatible Drive Types (Type and Rate): SATA
Drive Installation: Fixed
Drive Size: 2.5in
Fan Bearing Type: Ball Bearing
Fan(s): Yes
Fans: 1 - 40 mm
Interface: USB 3.0
Number of 2.5 inch bays: 2
Number of Drives: 2
Supported Drive Height(s):

  • 5mm
  • 7mm
  • 9.5mm
  • 12.5mm
  • 12.7mm
  • 15mm
Performance
Hot Swap Capability: Yes
Max Drive Capacity: Currently tested with up to 2TB 7200 RPM hard drives (4 TB total)
Maximum Data Transfer Rate: USB 3.0 - 5 Gbps
Noise Level: 21 dBA
RAID: Yes
Supported RAID Modes:
  • RAID 0 (Striped Disks)
  • RAID 1 (Mirrored Disks)
  • JBOD - (Just a Bunch of Disks)
  • BIG (Spanning or Concatenation)
Type and Rate:
  • USB 3.0 - 5 Gbit/s
  • SATA III (6 Gbps)
UASP Support: Yes

Connector(s)
Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Receptacle
Host Connectors: 1 - USB 3.0 B (9 pin; SuperSpeed) Female

Physical Characteristics
Color: Black
Enclosure Type: Aluminum and Plastic
Max Drive Height: 0.6 in [15 mm]
Product Height: 3.5 in [90 mm]
Product Length: 5.2 in [132 mm]
Product Weight: 12.4 oz [350 g]
Product Width: 2 in [50 mm]

Indicators
LED Indicators:
  • 1 - Power LED
  • 1 - HHD 1 Activity LED
  • 1 - HHD 2 Activity LED
Power
Input Current: 0.4 A
Input Voltage: 100 ~ 240 AC
Output Current: 2 A
Output Voltage: 5 DC
Plug Type: H
Power Source: AC Adapter Included

Environmental
Humidity: 10~90% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 65°C (14deg;F to 149°F)

Packaging Information
Shipping (Package) Weight: 25.8 oz [730 g]

What's in the Box
Included in Package:
  • 1 - USB 3.0 Dual 2.5” SATA HDD/SSD RAID Enclosure
  • 1 - USB 3.0 cable
  • 1 - USB to Power Cable (Type H Barrel)
  • 1 - Universal Power Adapter (NA/EU/UK/AUS)
  • 1 - Installation screw kit
  • 1 - Quick install guide