Eliminate clutter by connecting your PC or Mac® directly to an HDMI display. This 6-foot Mini DisplayPort™ to HDMI® adapter cable offers a single-cable connection from your mDP equipped MacBook or Ultrabook™ laptop to an HDMI display or projector. The passive adapter supports video resolutions up to Ultra HD 4K and is Thunderbolt™ compatible when connected directly to a supporting DisplayPort over Thunderbolt I/O port.
Astonishing picture quality
This adapter cable ensures you can maintain an astonishing picture quality, four times the resolution of 1080p, when converting Mini DisplayPort to HDMI.
The adapter is also backward compatible with lower resolution displays and video sources. With support for high-definition resolutions of 1080p and 720p, you can future-proof your existing setup for 4K video.
Hassle-free setup
For the simplest and most discreet installation, this mDP to HDMI adapter connects directly from your Mini DisplayPort video source to the HDMI port on your display. It doesn't need a power source, unlike some converter dongles that require active power and separate video cabling.
Clutter-free installation
At 6ft in length, this adapter cable delivers a compact connection that eliminates excess to ensure a tidy, professional installation. For shorter installations, we also offer a 3 ft mDP to HDMI cable (MDP2HDMM1MB) enabling you to choose the right cable length for your custom installation needs.
The MDP2HDMM2MB is backed by a 2-year StarTech.com warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Adapter Style: Adapter
Audio: Yes
Converter Type: Passive
Industry Standards: DPCP (DisplayPort Content Protection)
HDCP (High Definition Content Protection)
DisplayPort 1.2
HDMI 1.4
Performance
Audio Specifications: 7.1 surround sound
Maximum Cable Length: 78.7 in [2000 mm]
Maximum Digital Resolutions: 4K x 2K @ 30 Hz
Supported Resolutions: 4k x 2K (Ultra HD)
1920x1200
1920x1080 (1080p)
1280x720 (720p)
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - Mini-DisplayPort (20 pin) Male Input
Connector B: 1 - HDMI (19 pin) Male Output
Physical Characteristics
Cable Length: 39.4 in [1000 mm]
Color: Black
Product Height: 0.6 in [15 mm]
Product Length: 39.4 in [1000 mm]
Product Weight: 2.1 oz [60 g]
Product Width: 1.6 in [41 mm]
Environmental
Humidity: 10%-85%
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
Packaging Information
Shipping (Package) Weight: 0.3 lb [0.1 kg]
What's in the Box
Included in Package: 1 - mDP to HDMI adapter cable