DisplayPort to HDMI converter cable – 3 ft (1m) – 4K

Eliminate clutter by connecting your PC directly to an HDMI display using this short cable. This 3-foot DisplayPort™ to HDMI® adapter cable lets you connect your DisplayPort equipped Ultrabook™, laptop or desktop computer to an HDMI television, monitor or projector with no additional adapters or cables required. The passive adapter supports video resolutions up to Ultra HD 4K.

Astonishing picture quality

This adapter cable ensures you can maintain an astonishing picture quality, four times the resolution of 1080p, when converting DisplayPort to HDMI. The adapter is also backward compatible with lower resolution displays and video sources. With support for high-definition  resolutions of 1080p and 720p, you can future-proof your existing setup for 4K video.

Hassle-free setup

For the simplest and most discreet installation, this DP to HDMI adapter connects directly from your DisplayPort video source to the HDMI port on your display. It doesn't need a power source, unlike some converter dongles that require active power and separate bulky video cabling.

Clutter-free installation

At 3ft in length, this adapter cable delivers a compact connection that eliminates excess to ensure a tidy, professional installation. For longer installations, we also offer a 6 ft DP to HDMI cable (DP2HDMM2MB), enabling you to choose the right cable length for your custom installation needs.

The DP2HDMM1MB is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
DP2HDMM1MB
EAN/UPC
0065030861199,065030861199
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

Converter Type: Passive
Industry Standards: DPCP (DisplayPort Content Protection)
                             HDCP (High Definition Content Protection)
                             DisplayPort 1.2
                             HDMI 1.4

Performance

Audio Specifications: 7.1 surround sound
Maximum Digital Resolutions: 4K x 2K @ 30 Hz

Connector(s)

Connector A: 1 - DisplayPort (20 pin) Male Input
Connector B: 1 - HDMI (19 pin) Male Output

Physical Characteristics

Cable Length: 39.4 in [1000 mm]
Color: Black
Product Height: 0.5 in [12 mm]
Product Length: 39.8 in [1010 mm]
Product Weight: 2 oz [57 g]
Product Width: 0.8 in [21 mm]

Environmental

Humidity: 10%-85%
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)

Packaging Information

Shipping (Package) Weight: 0.1 lb [0.1 kg]

What's in the Box

Included in Package: 1 - DP to HDMI adapter cable
Adapter Style: Adapter
Audio: Yes
Ports: 1
Supported Resolutions: 4k x 2K (Ultra HD)
                                  1920x1200
                                  1920x1080 (1080p)
                                  1280x720 (720p)
Wide Screen Supported: Yes