SuperServer 5028D-TN4T (Black)

Supermicro's systems based on the Intel® Xeon® processor D-1540 (8-Core) System-on-Chip are well-suited for Space-efficient, compact design, Network Security Appliance, High Performance NAS Servers. Applications includes Cloud and Virtualization, Corporate-WINS, DNS, and Business Critical Applications.

Manufacturer Part Number
SYS-5028D-TN4T
EAN/UPC
0672042189205,672042189205
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYS-5028D-TN4T:

  • SuperServer 5028D-TN4T (Black)
 
Motherboard


Super X10SDV-TLN4F
 
Processor/Cache

CPU:
  • Intel® Xeon® processor D-1540
  • FCBGA 1667 supported
  • CPU TDP support 45W
  • System-on-Chip

 
System Memory

Memory Capacity:
  • 4x DDR4 DIMM sockets
  • Supports up to 128GB DDR4 ECC RDIMM
  • Supports up to 64GB DDR4 ECC/non-ECC UDIMM

Memory Type:
  • 2133/1600/1333MHz ECC DDR4 SDRAM

DIMM Sizes:
  • 32GB, 16GB, 8GB, 4GB

Memory Voltage:
  • 1.2 V

Error Detection:
  • Corrects single-bit errors
  • Detects double-bit errors
      (using ECC memory)

 
On-Board Devices

SATA:
  • SoC controller for SATA3 (6Gbps) ports

Network Controllers:
  • Dual LAN via Intel® i350-AM2 Gigabit Ethernet
  • Dual LAN via SoC 10GBase-T
  • Virtual Machine Device Queues reduce I/O overhead
  • Supports 10GBASE-T, 100BASE-T, and 1000BASE-T, RJ45 output
  • 1x Realtek RTL8201N PHY (dedicated IPMI)

IPMI:
  • Support for Intelligent Platform Management Interface v.2.0
  • IPMI 2.0 with virtual media over LAN and KVM-over-LAN support

Graphics:
  • BMC integrated ASPEED AST2400

 
Input / Output

SATA:
  • 6x SATA3 (6Gbps) ports

LAN:
  • 2x RJ45 Gigabit Ethernet LAN ports
  • 2x RJ45 10GBase-T ports
  • 1x RJ45 Dedicated IPMI LAN port

USB:
  • 2x USB 3.0 ports (rear)
  • 2x USB 2.0 ports (front panel)

Serial Port:
  • 1x COM port (header)

DOM:
  • 1x SATA DOM (Disk on Module) power connector

VGA:
  • 1x VGA Port

Others:
  • TPM 1.2 header

 
Management

Software:
  • Intel® Node Manager
  • IPMI (Intelligent Platform Management Interface) 2.0 with KVM support
  • SuperDoctor® 5
  • Watch Dog
  • NMI
  • SUM

: :
Chassis

Form Factor:
  • Mini Tower

Model:
  • CSE-721TQ-250B

 
Dimensions and Weight

Height:
  • 9.45" (240mm)

Width:
  • 8.27" (210mm)

Depth:
  • 11" (279mm)

Weight:
  • Gross Weight: 15 lbs (6.8 kg)

Available Colors:
  • Black

 
Front Panel

Buttons:
  • Power On/Off button
  • System Reset button

LEDs:
  • Power LED
  • Hard drive activity LED
  • Network activity LEDs
  • System Overheat LED

 
Expansion Slots

PCI-E:
  • 1x PCI-E 3.0 x16 (Low Profile) slot
  • 1x M.2 PCI-E 3.0 x4, M Key 2242/2280

 
Drive Bays

HDD:
  • 4x 3.5" Hot-swap drive bays
  • 2x 2.5" internal drive bays

Peripheral:
  • 1x slim DVD-ROM drive bay (shared with 1x 2.5" internal drive bay)

 
Power Supply

250W Flex ATX Multi-output Bronze Power Supply
AC Voltage :
  • 100 - 240V, 50 - 60Hz, 5Amp

+5V :
  • Max:14 Amp; Min:0.5 Amp

+12V :
  • Max:18 Amp; Min:1 Amp @100V-240V

-12V :
  • Max: 3 Amp; Min: 0 Amp

+3.3V :
  • Max: 12 Amp Min: 0.3Amp

5VSB :
  • Max: 2.5 Amp Min: 0 Amp

Certification:   Bronze Certified
 
System BIOS

BIOS Type:
  • 128Mb SPI Flash EEPROM with AMI UEFI BIOS

BIOS Features:
  • Plug and Play (PnP)
  • APM 1.2
  • DMI 2.3
  • PCI 2.3
  • ACPI 1.0 / 2.0 / 3.0 / 4.0
  • USB Keyboard support
  • Hardware BIOS Virus protection
  • SMBIOS 2.7.1
  • UEFI
  • RTC (Real Time Clock) Wakeup

 
Operating Environment / Compliance

RoHS
  • RoHS Compliant

Environmental Spec.:
  • Operating Temperature:
       0°C to 40°C (32°F to 104°F)
  • Non-operating Temperature:
       -20°C to 60°C (-4°F to 140°F)
  • Operating Relative Humidity:
       10% to 85% (non-condensing)
  • Non-operating Relative Humidity:
       10% to 95% (non-condensing)