The ACC2X1 easily expands the mounting pattern compatibility of the SmartMount® and Paramount™ series mounts. The slim design of the adaptor keeps the mount lightweight, while allowing the display to be mounted close to the wall. Installation is quick and hassle-free and adds extra VESA® compatibility to the mount.
Note:
VESA Pattern: 200 x 100
Weight Capacity: NO-DATAlb (11kg)
Color: Black
Finish: Powder Coat
Mounting Pattern: 200 x 100mm (7.87 x 3.94")
Security Features: Non-Security Hardware
Product Dimensions: 3.50 x 1.50 x 0.41" (38 x 89 x 10mm)
Shipping Weight: 0.35lb (0.35kg)
Ship Dimensions: 3.25 x 2.3 x 5.75" (82.6 x 58.4 x 146.1mm)
UPC Code: 735029307174