1950-24G-2SFP+-2XGT-PoE+(370W) Switch

The HP 1950 Switch Series consists of smart web-managed Gigabit Ethernet switches with 10-Gigabit uplinks, for advanced small business customers needing high-performance connections to servers and network storage.

The 1950 Switch Series includes four switches: two standard models and two PoE+ models in 24- and 48-port configurations. The switches each have two 10GBASE-T ports supporting copper-based Category 5e-based cabling, and two 10G SFP+ ports for fiber connectivity. The PoE+ models both have a PoE power budget of 370 W to power up PoE/PoE+ compliant client devices.

The 1950 Switch Series has an intuitive Web-based interface for simple customization of network operation. It supports true-stacking, allowing up to four devices to be logically administered as a single entity, simplifying administration while supporting greater network redundancy. Models support both rack mounting and desktop operation. They have IPv4 and IPv6 operation, with Layer 2 switching as well as Layer 3 static routing. Other features include: link aggregation to boost link performance; VLANs, Access Control Lists, and 802.1X network login for enhanced security; and three versions of Spanning Tree Protocol (STP) for added network resiliency. The switches come with a limited lifetime warranty covering the unit, fans, and power supplies, as well as 24X7 phone support for the first three years of ownership.

Manufacturer Part Number
JG962A#ABA
EAN/UPC
0888182695197,888182695197
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Differentiator:
  • Smart web-managed Gigabit Ethernet PoE+ enabled switch with 28 total ports: 24-ports PoE+ Gigabit 10/100/1000, 2-ports 10GBASE-T and 2-ports SFP+. Layer 3 static routing, ACLs, 802.1X network login. PoE+ power budget 370W. True stacking.
Ports :
  • (24) RJ-45 auto-negotiating 10/100/1000 PoE+ ports
  • (2) SFP+ fixed 1000/10000 SFP+ ports
  • (2) RJ-45 1/10GBASE-T ports
Memory and processor :
  • 128 MB flash
  • Packet buffer size: 1.5 MB
  • 1 GB SDRAM
Latency :
  • 100 Mb Latency: < 5 µs
  • 1000 Mb Latency: < 5 µs
  • 10 Gbps Latency: < 1.5 µs
Throughput :
  • up to 95.2 Mpps
Routing/switching capacity :
  • 128 Gbps
PoE capability :
  • 370 W PoE+
Stacking capabilities :
  • Virtual
  • 4 switches
Management features :
  • IMC - Intelligent Management Center
  • Limited command-line interface
  • Web browser
  • SNMP manager
  • HTTPS
  • RMON1
  • FTP
  • Supported by HP IMC and generic SNMP management platforms. Refer to documentation for MIB support details.
Dimensions and weight:
  • Dimensions (W x D x H): 17.32 x 14.17 x 1.73 in (44 x 36 x 4.4 cm)
  • Weight: 13.23 lb (6 kg)
What's included
What's in the box :
  • (1) HP 1950-24G-2SFP+-2XGT-PoE+(370W) Switch, power cord, rack-mount kit, console cable, documentation set
Warranty :
  • Limited Lifetime warranty