1950-24G-2SFP+-2XGT Switch

The HP 1950 Switch Series consists of smart web-managed Gigabit Ethernet switches with 10-Gigabit uplinks, for advanced small business customers needing high-performance connections to servers and network storage.

The 1950 Switch Series includes four switches: two standard models and two PoE+ models in 24- and 48-port configurations. The switches each have two 10GBASE-T ports supporting copper-based Category 5e-based cabling, and two 10G SFP+ ports for fiber connectivity. The PoE+ models both have a PoE power budget of 370 W to power up PoE/PoE+ compliant client devices.

The 1950 Switch Series has an intuitive Web-based interface for simple customization of network operation. It supports true-stacking, allowing up to four devices to be logically administered as a single entity, simplifying administration while supporting greater network redundancy. Models support both rack mounting and desktop operation. They have IPv4 and IPv6 operation, with Layer 2 switching as well as Layer 3 static routing. Other features include: link aggregation to boost link performance; VLANs, Access Control Lists, and 802.1X network login for enhanced security; and three versions of Spanning Tree Protocol (STP) for added network resiliency. The switches come with a limited lifetime warranty covering the unit, fans, and power supplies, as well as 24X7 phone support for the first three years of ownership.

Manufacturer Part Number
JG960A#ABA
EAN/UPC
0888182694794,888182694794
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ports :

  • Model dependent: 28-port models have 24x 10/100/1000 ports plus 2x fixed GE / 10G SFP+ and 2x GE / 10GBase-T ports. 52-port models have 48x 10/100/1000 ports plus 2x fixed GE / 10G SFP+ and 2x GE / 10GBase-T ports. Two models with PoE+. Console port on all units.
Throughput :
  • Model dependent: 28-port models 95.2 Mpps
  • 52-port models 130.9 Mpps.
Routing/switching capacity :
  • Model dependent: 28-port models 128Gbps
  • 52-port models 176Gbps.
PoE capability :
  • Both PoE+ models support 370 Watt PoE/PoE+ power budget. For 48-Port PoE+ model, optional RPS for up to 780 Watt PoE/PoE+ power budget.
Stacking capabilities :
  • Four-high resilient stacking using dual 10G ports (copper or fiber)
  • 40Gbps total stacking bandwidth.
Management features :
  • IMC - Intelligent Management Center
  • Limited command-line interface
  • Web browser
  • SNMP manager
  • HTTPS
  • RMON1
  • FTP
  • Supported by HP IMC and generic SNMP management platforms. Refer to documentation for MIB support details.