3600-24-SFP v2 EI Switch

The HP 3600 EI Switch Series delivers premium levels of intelligent and resilient performance, security, and reliability for robust switching at the enterprise network edge. The series consists of L3 Fast Ethernet and PoE/PoE+ switches, with advanced features that can accommodate some of the most demanding applications.

The 3600 EI Switch Series offers secure, resilient connectivity and the latest traffic-prioritization technologies to enhance converged networks. Designed for increased flexibility and scalability, the series offers you 24 or 48 10/100 ports, four active SFP- based Gigabit Ethernet ports for stacking and uplinks, and a 24-port 100BASE-FX switch with two or four Gigabit Ethernet SFP
slots.

Manufacturer Part Number
JG303B#ABA
EAN/UPC
0888793514696,888793514696
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Differentiator:
HP 3600-24-SFP v2 EI Switch with 24 FE SFP ports, 2 10/100/1000Base-T ports(COMBO) and 4 GE SFP ports

Ports:
(24) SFP 100 Mbps ports
(4) SFP 1000 Mbps ports
(2) dual-personality 1000 Mbps ports

Memory and processor:
256 MB SDRAM
Packet buffer size: 2 MB
128 MB flash

Latency:
100 Mb Latency: < 6 µs
1000 Mb Latency: < 5 µs

Throughput:
up to 9.5 Mpps

Routing/switching capacity:
12.8 Gbps

Stacking capabilities:
IRF
9 switches

Management features:
Imc - intelligent management center
Command-line interface
Web browser
Snmp manager

Dimensions and weight

Dimensions (W x D x H):
17.32 x 10.24 x 1.72 in (43.99 x 26.01 x 4.37 cm)
Weight: 11.02 lb (5 kg)

What's included

What's included:
(1) HP 3600-24-SFP v2 EI Switch

Warranty:
Limited Lifetime warranty: Advance hardware replacement with next-business-day delivery