3600-24-PoE+ v2 EI Switch

The HP 3600 EI Switch Series delivers premium levels of intelligent and resilient performance, security, and reliability for robust switching at the enterprise network edge. The series consists of L3 Fast Ethernet and PoE/PoE+ switches, with advanced features that can accommodate some of the most demanding applications.

The 3600 EI Switch Series offers secure, resilient connectivity and the latest traffic-prioritization technologies to enhance converged networks. Designed for increased flexibility and scalability, the series offers you 24 or 48 10/100 ports, four active SFP- based Gigabit Ethernet ports for stacking and uplinks, and a 24-port 100BASE-FX switch with two or four Gigabit Ethernet SFP slots.

Manufacturer Part Number
JG301C#ABA
EAN/UPC
0888793514238,888793514238
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Differentiator:
HP 3600-24-PoE v2 EI Switch with 24 10/100Base-T PoE ports, 4 SFP GE ports 2 of which are 1000Tx combo ports

Ports:
(24) RJ-45 autosensing 10/100 PoE+ ports
(4) SFP 1000 Mbps ports
(2) dual-personality 1000 Mbps ports

Memory and processor:
256 MB SDRAM
Packet buffer size: 2 MB
128 MB flash

Latency:
100 Mb Latency: < 6 µs
1000 Mb Latency: < 5 µs

Throughput: up to 9.5 Mpps

Routing/switching capacity: 12.8 Gbps

PoE capability: 720 W PoE+

Stacking capabilities:

  • IRF
  • 9 switches
Management features :
  • Imc - intelligent management center
  • Command-line interface
  • Web browser
  • Snmp manager
Dimensions and weight

Dimensions (W x D x H):
17.32 x 16.54 x 1.72 in (43.99 x 42.01 x 4.37 cm)
Weight: 22.05 lb (10 kg)

What's included

What's included:
(1) HP 3600-24-PoE+ v2 EI Switch

Warranty :
Advance hardware replacement with next-business-day delivery