3600-24 v2 EI Layer 3 Switch

The HP 3600 EI Switch Series delivers resiliency, security, and reliability at the enterprise edge with support for advanced Layer 3 and multicast routing. This advanced Layer 3 Fast Ethernet switch series has a robust feature set supporting IRF stacking, Static & RIP Routing, OSPF, BGP, IS-IS, PoE+, ACLs, and IPv6.

The HP 3600 EI Switch Series can be managed with the optional HP Intelligent Management Center (IMC) Software Platform for a single view of your entire network and includes a Limited Lifetime Warranty 2.0 with 3 years 24x7 phones support.


Manufacturer Part Number
JG299B#ABA
EAN/UPC
0888793513774,888793513774
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Ports:

  • 48 10/100 ports, maximum, 4 SFP 1000 Mbps and 2 dual-personality 1000 Mbps ports
  • PoE available in selected models
Throughput:
  • 13.1 Mpps
  • Maximum, depending on model
Routing/switching capacity:
  • 17.6 Gbps
  • Maximum, depending on model
PoE capability:
  • 720 W PoE+
  • Maximum, depending on model
Stacking capabilities:
  • IRF
  • 9 switches
Management features:
  • Imc - intelligent management center
  • Command-line interface
  • Web browser
  • Snmp manager