J2 Chromebook For Education

The CTL Chromebook J2 for Educationis a powerful and cost-effective device for students and teachers. With a rugged design and a Quad Core ARM Cortex-A1 processor with up to 1.8GHz (RK3288-C). This is a high performance dedicated 2D processor that supports up to 3840 x 2160 display output and boasts HDMI 2.0, allowing students to power through tasks with efficiency.

Manufacturer Part Number
NBCJ2
EAN/UPC
0821270506722,821270506722
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Item No: NBCJ2
  • Manufacturer CTL
  • Manufacturer Part Number NBCJ2
  • Manufacturer URL http://ctl.net/laptops/ctl-j2-chromebook-for-education
  • Additional Info URL http://ctl.net
  • Starting Price $199.00
  • Screen Size 11.6 Wide Screen LED LCD
  • Screen Resolution 1366 x 768 HD
  • Processor Rockchip RK3288 QuadCore Cortex A17
  • SDD Storage 16GB EMMC
  • Memory 2GB Maximum
  • Internal Microphone Yes - One (1) Internal Microphone
  • Speakers 2 Built-in Speakers
  • Wireless 802.11 a/b/g/n/ac, 2x2, 2.4G and 5.0G Bluetooth 4.0
  • Bluetooth Yes
  • HDMI Port Yes
  • VGA Port No
  • LAN Port None
  • USB 2.0 Ports 2
  • USB 3.0 Ports 0
  • Audio Ports 1x 3.5mm Combo Jack for Mic/Headphone
  • Additional Audio Ports None
  • Card Reader Micro SD Slot
  • Webcam 1.3M Pixel Camera
  • Kensington Lock Ready No
  • Battery Life - Maximum Time 9.0+ Hours
  • AC Adapter 24 Watts (12V 2A)
  • Dimensions 8’’ (W) x 11.42’’ (D) x .76’’ (H)
  • Weight 2.46lbs / 1.12kg
  • Warranty 1 Year Limited Parts and Labor Warranty