2200 Network Security/Firewall Appliance

When you need a simple, compact security device that’s just right for small offices, turn to the Check Point 2200 Appliance. It offers enterprise-grade security, multi-core design and three times greater performance than competing appliances in its class.

Manufacturer Part Number
CPAP-SG2200B-NGFW
EAN/UPC
0637078189759,637078189759
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance:
SecurityPower: 121
Firewall Throughput (Gbps):

  • Raw: 3
  • Production: 1.4
VPN AES-128 Throughput (Mbps): 400
IPS Throughput (Mbps):
  • Recommended: 300
  • Production: 150
Concurrent Connections: 1.2M
Connections per Second: 25000

Virtual Systems:
Virtual System Support: Yes
Max VS Supported (Default/Max): 3 / 3

Hardware:
10/100/1000Base-T Ports: 6
1000Base-F SFP Ports: 0
10GBase-F SFP+  Ports: 0
Memory: 4 GB
Storage: 250 GB HDD
I/O Expansion Slots: 0
LOM: NA

Dimensions:
Enclosure: Desktop
Dimensions (standard): 8.27" W x 8.25" D x 1.65" H
Dimensions (metric): 210 mm W x 209 mm D x 42 mm H
Weight: 2 kg (4.4 lbs.)

Environment:
Operating Environment:
  • Temperature: 32° to 104°F / 0° to 40°C
  • Relative Humidity: 5% to 90% (non-condensing)
Non-Operating Environment:
  • Temperature: -40° to 158°F / -20° to 70°C
  • Relative Humidity: 5% - 95% (non-condensing)
Power:
Power Input: 100~240V, 50~60Hz
Power Supply Spec (Max): 40W
Power Consumption (Max): 35W

Certifications:
Safety: Safety: CB, UL, cUL, CSA, TUV
Emissions: CE, FCC VCCI, C-Tick
Environmental: RoHS