Powerful 2.4GHz & 5GHz Dual-Band SMB Solution
The WAP1200 is high-speed, robust wireless solution designed to meet the needs of modern SMBs with the latest IEEE 802.11ac technology for wireless speeds up to 1200Mbps. A wall-mounted design, industrial-grade performance and build quality combined with user-friendly operation, 11ac speeds and an extensive feature set make an ideal dual-band solution for day-to-day enterprise operations.
For businesses that demand security, flexibility and speed – the Edimax Pro series has a wide range of potential applications from office environments to schools, campuses, hotels and hospitals. Multiple SSIDs can be configured for different departments or user groups and a built-in RADIUS server provides additional verification with a scalable AP array architecture for central management of multiple access points. High-density capacity for up to 100 simultaneous users is ideal for BYOD workplaces or other environments with a high volume of users and wireless devices, and fast roaming allows for seamless transitions between multiple access points. Power over Ethernet support (PoE) and an intuitive web-based management interface provide deployment flexibility and extensive management options for company MIS departments and network administrators. An optional security cover also prevents physical theft or tampering, along with a rogue AP detection function to safeguard your network from unauthorized access.
When performance and security are critical for your business, you need products that are engineered for your industry. The Edimax Pro series is designed to help your business and provide the connectivity that you rely on every day, with safety and effectiveness guaranteed.
Note:
HARDWARE
LAN Interface: Giga x 2
PoE: 802.3at (in) / 802.3af (out)
Antenna: Type: 2 x External
Gain: 2dBi (2.4GHz), 2dBi (5GHz)
Power: DC: 12V / 2.5A
802.3af (PoE Injector Optional)
Dimensions(L x W x H): 18.3 x 18.3 x 3.6 cm
Weight: 527g
Power Consumption (Full Loading): 12W (Exclude PoE-Out)
Mounting: Wall / Desktop
Console: RJ45
WPS/Reset: Y
LED Indicator: 1. Power LED
2. Diag LED
Environmental Conditions: Operating Temperature: 0°C (32°F) to 50°C (122°F)
Operating Humidity: 90% or Less
Power Saving: 802.3az
Internal Buzzer: Y
Security Cover: Y (Optional)
WIRELESS
Standard: 802.11 a/b/g/n/ac Concurrent Dual-Band
No. of Radios: 2
Receiver Sensitivity: ≤ -94.5dBm
Certification: CE / FCC
Fast Roaming: Y
Number of SSIDs: 16 (2.4GHz) + 16 (5GHz)
PERFORMANCE
Maximum Data Speed: 300 + 867Mbps
Concurrent Clients: Up to 50 Per Radio
RF SPECIFICATONS
Frequency Band:
(The supported frequency band is restricted by local regulations.)
Operation Channels: