Intrata 14" Laptop Bag

A sleek and stylish carrying case for toting your laptop through the city.

Manufacturer Part Number
INT114ION
EAN/UPC
0085854234719,085854234719
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Intrata 14" Laptop Bag

  • Size  38 x 3 x 29 cm
  • Fits devices  34.3 x 3 x 24.3
  • Weight  0.25 kg
  • Materials  Polyester
  • Warranty  25 years
  • Laptop Screen Size  14-14.1"