Arca Carrying Case for 13" Laptop

Refined shape and subtle pattern add just the right amount of style to this streamlined, protective case.

Manufacturer Part Number
ARC113BLACK
EAN/UPC
0085854234610,085854234610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Size  34.5 x 4 x 26 cm
  • Fits devices  33.1 x 2.8 x 24.3 cm
  • Weight  0.48 kg
  • Materials  Polyester
  • Warranty  25 years
  • Laptop Screen Size  13-13.3"
  • Color  Black