1000 Mbps Compact 3 Port Media Converter

The McBasic’s small, table-top design and durability make it perfect for installation anywhere space is limited. Additionally, the McBasic comes with an internal AC power supply. This feature significantly increases reliability over products that use bulky, external AC/DC power transformers. The unmanaged, stand-alone device offers two 10/100/1000Mbps copper ports and one fiber port, available in fixed fiber or SFP form factor.
 
Link Fault Pass Through (LFPT), a diagnostic feature available via a DIP Switch, make isolating fiber breaks easier, should they occur. The McBasic also features AutoCross to support crossover/pass-through on the twisted pair connection and diagnostic LEDs. Most McBasic units are available with dual or Single Strand fiber, as well as a model with an SFP cage, to support any fiber type.

Manufacturer Part Number
856-30601
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

Technical

  • Include MDI/MDIX switch
  • Includes fixed, internal AC power
  • 50/125µm or 62.5/125µm multi-mode fiber
  • 9/125µm single-mode fiber
  • Includes diagnostic LEDs
  • IEEE 802.3ab 10/100/1000Base-T twisted pair
  • IEEE 802.3z 1000Base-LX or SX fiber
  • Features Link Fault Pass-Through (LFPT) 

Connectors

  • RJ45 and SC, LC (SFP)
  • Supports Half- and Full-Duplex operation

Mechanical

  • Dim  1.30”H x 4.25”W x 4.75”D (3.30 x 10.79 x 12.07 cm) 
  • Shipping Weight  3.17 lbs (1.43 kg)

AC Power Rating

  • Standard IEC connector 100 to 240 VAC 

Environmental

  • Operating Temperature  +14°F to +122°F (-10C° to +50°C)
  • Storage Temperature  -31°C to +167° F (-35C° to +75°C)
  • Operating Humidity  5% to 95% (non-condensing), 0 – 10,000 ft. altitude

Regulatory Approvals

  • FCC Class A
  • UL/cUL, CSA, CE