Simple, yet surprisingly powerful
Imation's NexsanTM NST2000 is designed for small to midsized business with easy deployment, allowing you to focus on your business. NST’s FASTierTM hybrid caching accelerates performance while the unified protocol enables mixed applications. The NST2000 delivers a full enterprise-class feature set for your mid-size data center storage.
Take a Closer Look
Performance Agility
Compared with traditional caching techniques, FASTier hybrid caching accelerates performance for mixed application workload environments.
Unified Flexibility
Unified Hybrid Storage provides transparent scaling of application and using block (iSCSI) and file (CIFS, NFS, FTP) network protocols.
Hybrid Scalability
Scalable storage options let you scale storage capacity and performance with FASTier caching to meet your business’s changing needs.
Note:
HYBRID STORAGE MODEL: 2000 ENTRY LEVEL
Controller
Controllers per system: 2
System CPU Cores: 16
System Memory (DRAM): 96 GB
RAID Level: 5, 6, 10
System Form Factor: 2U or 3U
Storage
Maximum Raw Capacity: 168TB
Storage Chassis: Internal Storage & Expansion
Storage Media Types:
7,200-RPM SAS HDD: 2 / 4 / 6 TB
10K RPM SAS HDD’s: 600 / 900 / 1,200 GB
SSD's: 200 / 400 / 800 GB
Maximum Number of HDD's: 44
FASTierTM Caching
Maximum FASTier Capacity: 2TB
Maximum Number FASTier SSD's : 4