1200R Rugged Appliance

Cyberattacks on critical infrastructures & industrial environments are no longer a myth. Power generation facilities, metropolitan traffic control systems, water treatment systems, and factories are all at risk. Exploits freely available on the Internet make the Industrial Control Systems (ICS) of leading vendors easy targets for attackers.

These ICS environments can be harsh — exposing networking equipment to extreme temperatures, humidity, dust, and vibration. They require a rugged and reliable security gateway solution to detect threats and control access to critical components.

Manufacturer Part Number
CPAP-SG1200R-NGTP
EAN/UPC
0637078190274,637078190274
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Production Performance (SecurityPower Benchmark)
SecurityPower: 49
Firewall (Mbps): 700
Firewall and IPS (Mbps): 60

RFC 3511, 2544, 2647, 1242 Performance Tests(LAB)
Firewall Throughput (Gbps): 2
VPN Throughput (Mbps): 450
Connections Per Second (K): 10
Concurrent Sessions (K): 400

Network
10/100/1000Base-T (Max): 6
1000Base-F (Max): 2

Additional Features
3G/4G: Yes
Serial Console Port: Yes
Mount Options: DIN rail

Certifications
Industrial: IEC 61850-3, IEEE 1613, IEC 60068-2

Operating Environment
Temperature: -40°to167°F / -40° to 75°C
Humidity: 20%-90% (non-condensing)

Physical
Enclosure: Desktop
Weight: 1.2 kg (2.65 lbs.)

Power
AC: 100-240V, 50 – 60 Hz
DC: 12V-72V, -48V DC