Cyberattacks on critical infrastructures & industrial environments are no longer a myth. Power generation facilities, metropolitan traffic control systems, water treatment systems, and factories are all at risk. Exploits freely available on the Internet make the Industrial Control Systems (ICS) of leading vendors easy targets for attackers.
These ICS environments can be harsh — exposing networking equipment to extreme temperatures, humidity, dust, and vibration. They require a rugged and reliable security gateway solution to detect threats and control access to critical components.
Note:
Production Performance (SecurityPower Benchmark)
SecurityPower: 49
Firewall (Mbps): 700
Firewall and IPS (Mbps): 60
RFC 3511, 2544, 2647, 1242 Performance Tests(LAB)
Firewall Throughput (Gbps): 2
VPN Throughput (Mbps): 450
Connections Per Second (K): 10
Concurrent Sessions (K): 400
Network
10/100/1000Base-T (Max): 6
1000Base-F (Max): 2
Additional Features
3G/4G: Yes
Serial Console Port: Yes
Mount Options: DIN rail
Certifications
Industrial: IEC 61850-3, IEEE 1613, IEC 60068-2
Operating Environment
Temperature: -40°to167°F / -40° to 75°C
Humidity: 20%-90% (non-condensing)
Physical
Enclosure: Desktop
Weight: 1.2 kg (2.65 lbs.)
Power
AC: 100-240V, 50 – 60 Hz
DC: 12V-72V, -48V DC
Power Consumption (Max): 15W