Pro Grade Stereo Headset and Boom Mic

Stereo Headset for Education with 4 barrel plug

The AC-967 is a durable headset that is perfect for schools. Uses single 3.5mm 4 barrel connection for both mic and audio.

Manufacturer Part Number
AC-967
EAN/UPC
0646422301037,646422301037
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency: Headset: 20-20,000 Hz / Microphone: 100-16,000 Hz
Input: 3.5mm Single 4-Barrel
Headband: Over the head and adjustable
Microphone: 62 dBV/Microbar 42 dBV/Pascal
Drivers: 40 mm dynamic drivers
Cable Length: 9 ft.