5 Buttons Wireless Cordless Optical Scrolling Wheel Mouse

 

Manufacturer Part Number
WM-103BK
EAN/UPC
0813538014025,813538014025
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • 2.4GHz wireless transmission
  • Up to 10 meters of operating distance
  • Fast wake up time less than 0.2 sec.
  • Built-In mouse memory, no recording is needed after battery replacement.
  • With 6 Keys, including CPI and Scroll Wheel, page forward and backward.
  • CPI button: 800/1200/1600dpi, cursor speed adjustable.
  • Low power consumption.
  • Low voltage alarm function.
  • Color: Black.
  • Mouse dimensions: 4.25" x 2.8" x 1.5" (LxWxH).
  • USB receiver size: 0.75" x 0.55" x 0.25" (LxWxH).
  • Mouse weight: 2.2oz (w/o battery).
  • Power: 2 x AAA battery (Not included).