DS4308 Handheld Scanner

If you’re looking for extraordinary flexibility and performance in your handheld scanner, the next-generation scanning technology in the DS4308 delivers. Its truly extraordinary range does the job of two scanners, allowing you to scan nearer and farther than any other scanner in this class. Your workers can scan virtually any barcode.

The DS4308 does it all — 1-D or 2-D, electronic or printed on paper labels or plastic cards, even if the barcode is dirty, scratched or poorly printed. With PRZM Intelligent Imaging inside, your workers can capture barcodes as fast as they can pull the scan trigger. And that means no more Point-of-Sale exceptions that can turn into longer lines, longer wait times and lost sales. The DS4308 — a new class of scanner for a new world of barcodes.

PRZM Intelligent Imaging technology for next generation performance
Resets the bar for 2-D imaging by improving decode performance and snappiness, dramatically improving the user experience, user productivity, throughput and wait times.

Scan any barcode on any medium
Scans 1-D, 2-D and PDF417 barcodes printed on paper labels or displayed on mobile devices or computer screens.

Megapixel sensor for maximum data capture flexibility
Delivers the resolution required for longer distance scanning, clear photos, sharp signatures and more accurate OCR data.

Largest “sweet spot” for can’t-miss point-and-shoot scanning simplicity
With a decode range that allows users to scan any barcode type at any density nearer and farther than any other scanners in its class, scanning is truly second nature — users just point and shoot.

Omni-directional scanning
Enables true point-and-shoot scanning simplicity by eliminating the need to align barcode and scanner.

Durable design for superior uptime
Built to survive a 6 ft./1.83 m drop to concrete, the DS4308 delivers reliable operation, despite the inevitable everyday drops.

Adjustable beeper volume and frequency tone
You get the flexibility to adjust beeper characteristics for your environment — from a quiet boutique store to a noisy light industrial manufacturing production line.

Superior out-of-box experience
Smart auto-host detect cables automatically determine which interface is attached, eliminating the need to scan numerous configuration barcodes. Over 90 international keyboards are hosted within the scanner for easy setup, all around the world.

Unsurpassed aiming technology
Crisp and bright aiming dot has the reach and brightness needed for long distance scanning - as well as picklist mode.

Easy on the eyes
Thanks to a special LED wavelength and recessed lighting, when a barcode is scanned, the light that is emitted is soft and unobtrusive, preventing eye fatigue and improving the environment for customers and workers.

Complimentary tools simplify and reduce the cost of everyday management
123Scan and Scanner Management Service (SMS ) work hand-in-hand to reduce management time and cost by automating initial configuration and enabling remote management of your DS4308 scanners.

Manufacturer Part Number
DS4308-SR7R0110SGN
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS

Dimensions: 6.48 in. H x 3.86 in. L x 2.64 in. W/(16.5 cm H x 9.8 cm L x 6.7 cm W)
Weight (w/o cable): 5.71 oz. / 162 g
Power: 5 VDC ± 10% @ 360 mA (RMS typical)
Interfaces Supported: RS232
The scanner supports the following protocols over RS232: Standard, Wincor Nixdorf, ICL, Fujitsu, Olivetti, Omron and CUTE

SYMBOLOGY DECODE CAPABILITY

1-D: UPC/EAN, UPC/EAN with supplementals, Bookland EAN, ISSN, UCC Coupon Extended Code, Code 128, GS1-128, ISBT 128, Code 39, Code 39 Full ASCII, Trioptic Code 39, Code 32, Code 93, Code 11, Matrix 2 of 5, Interleaved 2 of 5, Discrete 2 of 5, Codabar, MSI, Chinese 2 of 5, GS1 DataBar variants, Korean 3 of 5, ISBT Concat
2-D: PDF417, MicroPDF417, Composite Codes, TLC-39, Data Matrix, Maxicode, QR Code, MicroQR, Aztec, Han Xin
Postal: Australian Post, US PLANET, Royal Mail 4 State Customer, US POSTNET, KIX Code (Dutch), UK Postal, Japan Post, UPU 4 State Postal FICS (Post US4), USPS 4 State Postal (Post US3), Canadian Post (Postbar)
Minimum Resolution: SR: Code 39 4 mil, UPC 60% 7.8 mil, PDF417 5 mil, Datamatrix 7.5 mil

ACCESSORIES

Hands-Free Options: Gooseneck Intellistand
Power Supplies: Power supplies are available for applications that do not supply power over the host cable

USER ENVIRONMENT

Operating Temp.: 32° F to 122° F/0° C to 50° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95%, non-condensing
Drop Specification: Withstands multiple 6 ft./1.83 m drops to concrete
Ambient Light Immunity: Immune to normal indoor lighting up to 1600 Lux; immune to sunlight up to 86,000 Lux

PERFORMANCE CHARACTERISTICS

Light Source: Aiming pattern: 617 nm LED
Illumination: 660 nm LEDs
Imager Field of View: 36° (H) x 22.5° (V)
Roll: 0 - 360°
Pitch: ± 65° or greater
Yaw: ± 60° or greater
Print Contrast: 20% minimum reflective difference
Motion Tolerances: Up to 30 in. / 76.2 cm per second

REGULATORY

Electrical Safety: UL60950-1 2nd ed, CSA C22.2 No. 60950-1 2nd ed, EN60950-1/IEC60950-1 2nd ed.
LED Safety: IEC 62471:2006 and EN 62471:2008
EMI/RFI: FCC Part 15 Class B, ICES-003 Class B, EN55022 Class B, EN55024, Medical Electrical Equipment: EN60601-1-2
Environmental: Compliant with RoHS directive 2011/65/EU

WARRANTY

Subject to the terms of Zebra's hardware warranty statement, the DS4308 is warranted against defects in workmanship and materials for a period of 5 years from the date of shipment. For the complete Zebra hardware product warranty statement, go to http://www.zebra.com/warranty

RECOMMENDED SERVICES

Enjoy easy access to fast repair and expert support with Service from the Start; add “next business day” replacement with Advanced Exchange.