DS3578-HD Handheld Barcode Scanner

The Symbol DS3578 Series of rugged, cordless, omni-directional 1-D/2-D imager scanners bring comprehensive, high-performance data capture to harsh industrial environments. Engineered with breakthrough digital imaging technology, this scanner family delivers extremely fast and accurate data capture of 1-D/2-D barcodes, direct part marks (DPM) and images, and supports Item Unique Identification (IUID). Integrated Bluetooth provides cordless freedom, improving productivity. Three models are available:
DS3578-SR: 1-D/2-D barcodes
DS3578-HD: 1-D/2-D barcodes; optimized to capture very small, high-density 2-D barcodes
DS3578-DP: 1-D/2-D barcodes; DPM marks; IUID support.

Ability to read both 1-D and 2-D barcodes, and capture and transfer images
Increases productivity by providing one device that can read all industry-standard barcodes and capture images.

Powerful 624 MHz processor, fast sensor shutter speed and patent pending fast pulse illumination
Superior performance on 1-D and 2-D barcodes, improving productivity in a wide variety of applications.

Government grade security: FIPS 140-2 validation 
Meets the most stringent federal government and industry security regulations

IUID-enabled (DS3578-DP only) 
Ability to understand IUID constructs, and automatically separate and send the required information to your application.

EZ-DPM software for Direct Part Mark capture (DS3578-DP only) 
Enhances quality processes and improves lifetime product traceability with this highly advanced DPM software.

Ability to capture high density barcodes (DS3578-HD only) 
Increases productivity by enabling users to read high density 2-D barcodes in addition to all industry-standard barcodes.

Integrated Bluetooth Class II, Version 2.1
Cable-free convenience; secure wireless transmissions; reduces repairs due to cable failure.

Rugged design: IP65-rated sealing; withstands multiple 6.5 ft./2 m drops to concrete
Ensures maximum reliability with less downtime.

Multiple on-board interfaces and universal cable set
Ensures flexible connectivity with different hosts; provides investment protection.

Exceptional motion tolerance; omni-directional scanning
Enables extraordinary scanning speed for all barcodes, increasing throughput and productivity.

7-to-1 pairing 
Pair seven scanners to a single cradle, greatly reducing cradle costs (scanners and cradle must be FIPS validated).

Supports 123Scan scanner configuration tool and RSM (Remote Scanner Management) 
Enables rapid and easy customized set-up; enables centralized management, lowering IT expenses.

Manufacturer Part Number
DS3578-HDFU0100UR
EAN/UPC
5711045815300
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS

Dimensions: 7.34 in. H x 4.82 in. W x 2.93 in. D/18.65 cm H x 12.25 cm W x 7.43 cm D
Weight: 14.6 oz. (414 gm)
Battery: 2200 mAh Lithium Ion Battery
Battery Charge Time: Fully charged (100%) within 4.5 hours using an external power supply and up to ten hours using a USB cable
Color: Twilight Black/Yellow
Scans: The DS3578 typically achieves 50,000 (fifty thousand) scans

PERFORMANCE CHARACTERISTICS

Light Source: Aiming pattern: 650nm visible laser diode
Illumination: 630nm LED
Imager Field of View: Standard Range Focus: 39.6° H x 25.7°V
High Density Focus: 38.4° H x 24.9° V
Roll/Pitch/Yaw: 360°, ±65°, ±60°
Motion Tolerance: Up to 60 in./sec. (1.52m/sec.) for 100% 13 mil UPC. Motion tolerance will vary depending on code type, scan distance and print quality.

USER ENVIRONMENT

Operating Temp.: -4° F to 122° F/-20° C to 50° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5% to 95% relative humidity, non-condensing
Sealing: Sealed to IP65 specifications
Drop Specifications: Unit functions normally after repeated 6.5 ft. (2 m) drops to concrete
Cradle Insertions: 250,000+ insertions
Ambient Light Immunity: Indoor: 450 Ft Candles (4,842 Lux), Outdoor: 8,000 Ft Candles (86,080 Lux)
Electrostatic discharge (ESD): 15 kV air discharge, 8 kV contact discharge

RADIO SPECIFICATION

Radio: Bluetooth® Class II Version 2.1, Serial Port and HID Profiles
Frequency: 2.402 to 2.480 GHz adaptive frequency hopping and co-existence with 802.11 wireless networks
Data Rate: Basic Data Rate is 720 kbps
Enhanced Data Rate (EDR) for image transfer
Radio Range: Radio range: Up to 300 ft. (100m) direct line of sight in open air. Typical indoor cordless range is 100 ft. (33m), but range will vary depending upon environment; see Bluetooth® Radio Performance Technical Brief for more information

REGULATORY

Electrical Safety: UL60950-1, CSA C22.2 No. 60950-1, EN 60950-1 / IEC 60950-1
Laser Safety: EN 60825-1, IEC 60825-1, 21CFR1040.10, CDRH Class II, IEC Class 2
EMI/RFI: FCC Part 15 Class B, ICES-003 Class B, EN 55022, EN 55024, AS/NZS 4268:2008, Japan VCCI
Environmental: Compliant with RoHS directive 2002/95/EEC

WARRANTY

The DS3578 Series is warranted against defects in workmanship and materials for a period of 3 years (36 months) from date of shipment, provided that the product remains unmodified and is operated under normal and proper conditions.

SYMBOLOGY DECODE CAPABILITY

1-D Codes: UPC/EAN and with supplementals, Code 39, Code 39 Full ASCII, Tri-optic Code 39, GS1 DataBar Variants, GS1-128, Code 128, Code 128 Full ASCII, Code 93, Codabar (NW1), Interleaved 2 of 5, Discrete 2 of 5 MSI, Codell, IATA, Bookland EAN, Code 32
PDF417 (and Variants): PDF417 (Standard, Macro), MicroPDF417 (Standard, Macro), Composite Codes (CC-A, CC-B, CC-C)
2-D Codes: TLC-39, Aztec (Standard, Inverse), MaxiCode, DataMatrix/ECC 200 (Standard, Inverse), QR Code (Standard, Inverse, Micro)
Postal: U.S. Postnet, U.S. Planet, U.K. Postal, Japan Postal, Australian Postal, Dutch Postal,
4 State Postal
DPM Marks (DPM unit only): Datamatrix marks applied by dot-peening. All supported barcode types listed above marked by laser etching, chemical etching, ink marking, molding, stamping or casting methods on surfaces such as including metal, plastic, rubber or glass
IUID Support: Supports IUID parsing. The ability to read and separate IUID fields per application requirements

OPTIONS

Accessories: Holster (mounts to pants or belt); Tool Balancer Pulley (tethered); Standard Cradle (Charge Only); Standard Cradle (Radio/Charge); Fork-Lift Cradle (Charge Only); Fork-Lift Cradle (Radio/Charge)

RECOMMENDED SERVICES

Service from the Start Advance Exchange Support
* Fast rate charge requires an external power supply.
** Cradle defaults to slow rate charge when an external supply is not used.