Ruggedized Pocket-Size Portable External Storage Drive

Secure Encrypted on Device Password Authentication Mobile Ruggedized Drive
Real-Time Hardware Encryption with NIST and FIPS Validated Cryptographic Modules

Amphibious X5 is the world's most technologically Single Factor Authentication, Real-time, hardware encrypted external drive in the market today.

Amphibious X5 uses the most secure level of keypad password entry and is designed to be both bootable and bus-powered, and it is compatible with MS Windows and Macintosh environments without any software installations. Amphibious X5 is OS independent

One of the most secure and cutting-edge hardware-based encryption chipsets is integrated into the internal circuitry of the Amphibious. The cryptographic encryption module contains features such as Advanced Encryption Standard Algorithm AES-256 bit key strength, and real-time Hardware Encryption so that there is virtually zero time in encrypting and decrypting the data. While in the CBC mode, the encryption chipset bears certifications from the National Institute of Standards and Technology (NIST) and U.S. Federal Information Processing Standard FIPS Level 2 for a Cryptographic Module. The Amphibious X5 is authenticated by secure .

 

Manufacturer Part Number
K26BS5-CB
EAN/UPC
0853920000823,853920000823
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: One USB 2.0 and two FireWire 800 (400)
Transfer Rate: USB up to 480 Mbits/s and FireWire up to 800 Mbits/s
Compatible Drives: 2.5″ SATA-1 and SATA-II or Solid State Drives
Encryption:
AES-256 bit key strength CBC mode
Real-time encryption
Hardware Encryption (Not software embedded in a chip).
Cryptographic engine: NIST (National Institute of Standards and Technology) of USA and CSE (Communications Security Establishment) of Canada certified hardware AES (Advanced Encryption Standard) algorithm validated.
FIPS (US Federal Information Processing Standard) 140-2 Cryptographic Engine validated (FIPS Inside).
Authentication: On device Password.
No software or GUI involved or required installation (for Encryption or Authentication).

Operating Systems: Operating System Independent (Works with Windows XP, Windows 7 or later, Linux or Mac OS 10.5 or later or …)
Authentication: Single-factor authentication Password protected
Certifications and Standards:
National Institute of Standards and Technology NITS cipher engine validated
FCC and CE Compliance

Dimensions (LxWxH):  ~5.3 x 3.4 x 0.9 inches (~132 x 8.30 x 2.6 centimeters)
Weight: ~ 8 ounces – 0.25 Kilogram
Color: Black
System Requirements:
Mac and PC: USB 2.0, or FireWire 800 (or FireWire 400)
Mac: PowerPC or Intel Core Duo processor
PC: 266Mhz or faster Intel or equivalent processor

OS Requirements:
Mac: PowerPC or Intel processor running Mac OS 10.5 and later
PC: Microsoft® Windows XP, Vista, Windows 7 – 8

Recommended memory: 512MB RAM
Power requirement: 5V – 400mA (excluding the power drawn by the hard disk or solid-state (SSD) drive
Warranty:
1 year limited warranty
2 year unlimited toll-free telephone tech support

Contents:
Amphibious external disk drive
Quick installation manual
USB and FireWire 800 cables
Carrying Case