Ultrastar SN150

PCIe SSDs for Application Acceleration

The HGST Ultrastar® SN100 Series offers unprecedented performance acceleration for today’s most demanding cloud, hyperscale and enterprise applications, allowing them to scale to new heights. The HGST architecture has been designed to tightly integrate different kinds of Flash media, hardware and software to deliver memory-class performance with storage- class capacity and persistence. The Ultrastar SN100 Series comes in multiple form factors, as a low-profile HH-HL expansion card and as a highly-serviceable SFF 2.5-inch drive.

NVMe™ Support Eases Deployment and Management

To enable broad product interoperability and improve ease of deployment, the Ultrastar SN100 Series supports standard NVM Express (NVMe) drivers. NVMe is an interface specification that was created to deliver the full potential of non-volatile memory in PCIe- based solid-state storage devices to meet the needs of enterprise and client platforms. The NVMe standard allows the Ultrastar SN100 Series of products to effectively use the high speed PCIe interconnect with a standard OS driver. As a result, NVMe enables simplified configuration management and control in enterprise environments.

Leading Performance

The Ultrastar SN100 Series delivers consistent performance across all application workloads over the lifecycle of the product, even when the device is fully utilized, and provides high performance for various workloads, whether it is random, sequential or mixed I/O. By offering 310,000 mixed random I/O performance, the Ultrastar SN100 Series will allow OLTP applications to scale to new levels.

High Density

Offered in up to 3.2TB capacity in both form factors, the Ultrastar SN100 Series delivers high storage density in a very compact size. In fact, the SFF form factor in this product family delivers the highest density amongst NVMe compliant SFF devices in the industry today.

Lower Capital and Operating Cost

By combining high performance, high density, support for the NVMe standard and trusted HGST reliability, less infrastructure is required to meet the the demanding requirements of enterprise and hyperscale data centers, directly resulting in overall lower total cost of ownership.

Manufacturer Part Number
0T00833
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name : Ultrastar SN150

Model # / Part #: 
HUSPR3216AHP301 / 0T00831
HUSPR3232AHP301 / 0T00833

Configuration
Interface : PCIe 3.0 x4
Form factors : HH-HL add-in card

Performance1
Capacities (GB2) : 3200 / 1600
Read throughput (max MB/s, sequential 128k) : 3000
Write throughput (max MB/s, sequential 128k) : 1600
Read IOPS (max IOPS, random 4k) : 743,000
Write IOPS (max IOPS, random 4k) : 160,000
Mixed IOPS (70/30 R/W, random 4k) : 310,000
Read IOPS (max IOPS, random 8k) : 385,000
Write IOPS (max IOPS, random 8k) : 75,000
Latency 512B (µs) : 20

Reliability
MTBF3 (M hours): 2.0
Annual failure rate3 (AFR): 0.44%
Endurance: 3 DW/D

Warranty: 5 years

Physical
Dimensions, without bracket (mm) : 167.65 x 68.9 x 14.49
Weight, without bracket (g) : 232 / 231

Environmental
Power consumption (active/idle) : 25 Watts / 8 Watts
Operating temperature : 0° to 55°C
Non-operating temperature : -40° to 70°C
Airflow (LFM) : 300
Thermal throttling : Supported
Temperature monitoring : In-band and out-band using SMBus
PowerSafe® technology : Data protection during power loss
Power throttling : Supported
Power rails : 3.3V aux, 12V supply rail
JEDEC compliance : 3-month retention at 40°C at EOL

Operating System
Linux : RHEL 6/7, SLES 12, CentOS 6/7, Open SUSE 12
Windows : Microsoft Server 2008 R2, Windows 2012, Windows 2012 Server

Software
HGST Device Manager (HDM) : CLI and GUI interface
NVMe standard : 1.1a

Manufacturing Standards
Penang, Malaysia : ISO 9001:2008 certified, ISO 14001:2004 certified