Ultrastar SN100 Series PCIe SSDs

The Ultrastar® SN100 Series is an NVM Express™ compliant family of PCIe solid-state drives that delivers unprecedented performance acceleration for today’s most demanding cloud, hyperscale and enterprise applications, allowing them to scale to new heights. The HGST architecture has been designed to tightly integrate different kinds of Flash media, hardware and software to deliver memory-class performance with storage-class capacity and persistence. It is offered as a low profile HH-HL extension card as well as a highly serviceable and hot swappable SFF 2.5-inch drive, both with capacities up to 3.2TB. The devices connect using PCIe 3.0 x4 slots and support various operating systems through open-source NVMe drivers.

Manufacturer Part Number
0T00835
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Configuration
Interface: PCIe 3.0 x4 (8639)
Form factors: SFF 2.5-inch drive

Performance1
Capacities (GB2): 3200 / 1600 800
Read throughput (max MB/s, sequential 128k): 2600
Write throughput (max MB/s, sequential 128k): 1400
Read IOPS (max IOPS, random 4k): 634,000
Write IOPS (max IOPS, random 4k): 107,000
Mixed IOPS (70/30 R/W, random 4k): 190,000
Read IOPS (max IOPS, random 8k): 330,000
Write IOPS (max IOPS, random 8k): 42,000
Latency 512B (μs): 20

Reliability
MTBF3 (M hours): 2.0
Annual failure rate3 (AFR): 0.44%
Endurance: 3 DW/D
Warranty: 5 years

Physical
Dimensions, without bracket (mm): 100.45 x 69.85 x 15
Weight, without bracket (g): 177 / 174 / 166

Environmental
Power consumption (active/idle): 25 Watts / 8 Watts
Operating temperature: 0° to 60°C
Non-operating temperature: -40° to 70°C
Airflow (LFM): 300
Thermal throttling: Supported
Temperature monitoring: In-band and out-band using SMBus
PowerSafe® technology: Data protection during power loss
Power throttling: Supported
Power rails: 3.3V aux, 12V supply rail
JEDEC compliance: 3-month retention at 40°C at EOL

Operating Systems
Linux: RHEL 6/7, SLES 12, CentOS 6/7, Open SUSE 12
Windows: Microsoft Server 2008 R2, Windows 2012,
Windows 2012 Server

Software
HGST Device Manager (HDM): CLI and GUI interface
NVMe standard: 1.1a

Manufacturing Standards
Penang, Malaysia: ISO 9001:2008 certified, ISO 14001:2004 certified