2.5-inch Enterprise Hard Drive

HGST delivers the world’s fastest hard disk drive in the Ultrastar® C15K600, a 15K RPM, 2.5-inch small form factor hard drive ideally suited for mission-critical data center and high performance computing environments. At 600GB, Ultrastar C15K600 provides double the capacity of current generation 2.5-inch 15K drives, and matches the highest capacity point of 3.5-inch 15K drives. This latest addition to the Ultrastar small form factor (SFF) family outperforms not only the competition but also legacy 3.5-inch 15K drives from HGST, achieving more than 38% faster sequential and 2.5X faster random write performance for faster data processing while consuming less than half as much active and idle power.

Ultrastar C15K600 leverages an industry-leading 12Gb/s SAS interface and offers the broadest range of security and encryption options available on enterprise-class hard drives, including Instant Secure Erase (ISE), Trusted computing Group (TCG) enterprise SSC-compliant Self-Encrypting Drives (SED) and TCG enterprise SED with FIPS (Federal Information Processing Standard) 140-2 certification, level 2.

Manufacturer Part Number
0B30371
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface : SAS 12Gb/s
Capacity (GB) : 600GB / 450GB / 300GB
Sector size (variable, Bytes/sector) : 4096-Byte (512e, 4Kn)
Recording zones : 40
Data Heads (physical) : 6 / 4 / 3
Data Disks : 3 / 2 / 2
Max Areal Density (Gbits/sq. in.) : 460

Performance

Data Buffer (MB) : 128
Rotational Speed (RPM) : 15030
Latency Average (ms) : <2.0
Interface transfer rate (MB/sec, max) : 1200
Sustained transfer rate (MB/sec, typ.) : 189 to 271
Seek Time (read, ms, typical) : 2.9 / 3.1

Reliability

Error Rate (non-recoverable, bits read) : 10 in 10^17
MTBF (M hours) : 2

Acoustics

Idle (Bels) : 3.2

Power

Requirement : +5 VDC (+/-5%), +12 VDC (+/-5%)
Operating (W, typical) : 7.5 / 7.0 / 7.0
Active Idle (W, avg) : 5.8 / 5.1 / 5.0
Power consump. efficiency index (W/GB) : 0.0096 / 0.0113 / 0.0168

Physical size

Z-Height (mm) : 14.8
Dimensions (width x depth, mm) : 70.1 x 100.45
Weight (g, max) : 219

Environmental (operating)

Ambient temperature : 5º to 55º C
Case Temperature : -
Shock (half-sine wave) : 60G
Vibration (5 to 700 Hz) : 0.4, all axes

Environmental (non-operating)

Ambient temperature : -40º to 70º C
Shock (half-sine wave) : >300G
Vibration (5 to 500 Hz) : 1.5G, all axes