Mini HDMI to DVI-D Adapter M/F - 8in

Connect a DVI display to a Mini HDMI enabled device using a standard DVI-D cable. Need to connect your Mini HDMI® equipped laptop or tablet to a DVI-D digital display? This 8in Mini HDMI to DVI adapter provides the perfect solution.

High-resolution 1920x1200 video support

Connect your Mini HDMI capable laptop or tablet to a DVI digital monitor, TV or projector, and share your presentations, pictures and videos. Simply plug in any one of our male-to-male DVI-D cables, such as our DVIMM3" text="3ft DVI-D single-link cable (DVIMM3) into the adapter and connect the adapter to your device.  

Perfect for use in a boardroom, your home office or when travelling for work, you can be ready to connect wherever you are.

Need a way to incorporate audio into your presentation? You can use our MU3MMS" text="1m 3.5mm audio cable (MU3MMS).

8-inch cable reduces port damage

Reduce stress and prevent damage on the device port. The 8-inch cable design reduces the strain on the port as well as the connectors, plus it doesn't block other open ports, leaving them open for connecting other devices.

Compact and lightweight design

The adapter fits nicely inside your laptop bag, purse, backpack or other carrying case, making it the perfect mobile accessory to keep in your carry-on baggage. Arrive prepared when presenting to a potential client, teaching offsite, or travelling to a customer location.

The HDCDVIMF8IN Mini HDMI to DVI adapter is backed by StarTech.com's lifetime warranty.

Manufacturer Part Number
HDCDVIMF8IN
EAN/UPC
0065030861380,065030861380
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Gold

Connector(s)
Connector A: 1 - Mini HDMI (19 pin) Male
Connector B: 1 - DVI-D (25 pin) Female

Physical Characteristics
Cable Length: 203.2 mm [8 in]
Color: Black
Product Length: 203.2 mm [8 in]
Product Weight: 44 g [1.6 oz]
Wire Gauge: 30/32 AWG

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 44 g [1.6 oz]

What's in the Box
Included in Package: 1 - 8in Mini HDMI® to DVI-D Video Adapter - M/F