HD1080P Turbo HD Indoor Vari-focal IR Camera

Manufacturer Part Number
DS-2CE56D5T-AVFIR
EAN/UPC
0813908020885,813908020885
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor:  1 / 3" Progressive Scan CMOS

Signal System:  PAL / NTSC

Effective Pixels:  1920(H)*1080(V)

Min. Illumination:  0.01 Lux @ (F1.2,AGC ON),0 Lux with IR

0.014 Lux @ (F1.4,AGC ON),0 Lux with IR

Shutter speed:  1/25(1/30) s to 1/50,000 s

Lens:  2.8-12mm @ F1.4

Angle of view: 92° - 32°

Lens Mount:  φ 14

Angle Adjustment:  Pan: 0 - 355°, Tilt: 0 - 180°, Rotation: 0 - 355°

Day & Night:  ICR

Wide dynamic range:  120 dB

Synchronization:  Internal synchronization

Video Frame Rate:  1080p@25fps/1080p@30fps

HD Video Output:  1 Analog HD output

CVBS Output:  1Vp-p Composite Output(75Ω / BNC)

S / N Ratio:  More than 52dB

Menu

Scene:  Indoor, Outdoor, Indoor1, LOW-LIGHT

Camera ID:  On/off (15 characters, position programmable)

AGC: Support

D/N Mode:  Color/BW/EXT

White Balance:  ATW, AWC-SET, Indoor, Outdoor, Manual

Privacy Mask:  On/Off, maximum 8 zones

Motion Detection:  On/Off, maximum 4 zones

BLC:  Support

Anti-flicker:  On/off

Language:  English, Japanese, CHN1, CHN2, Korean, German, French, Italian,

Spanish, Polish, Russian,

Portuguese, Dutch, Turkish, Hebrew and Arabic

Function:  Eclipse, Digital noise reduction, Digital zoom(62x), Slow shutt

er, Mirror, Defog, Defect pixel

correction, SMART D-ZOOM

General

Working Temperature / Humidity:  -20 °C - 60 °C (-4 °F - 140 °F)

Humidity 90% or less (non-condensing)

Power Supply:  12 VDC ; -A: 12 VDC, 24 VAC

Power Consumption:  12 VDC: Max. 4.5W ; 24 VAC: Max. 6.5W

IR Range:  Up to 30m

Communication:  Up the coax(need UTC controller)

Protocol: Pelco-C(Coaxitron)

Dimensions:  φ136 × 101 mm (φ5.35” × 3. 98”)

Weight:  380 g (0.84 lb)