Riing 12 LED Red

The patented LED Ring maintains color and brightness uniformity; the lighting effect is visible from all sides and angles. The four-colored LED ring (in blue, red, white, and green) adds style to the chassis.

Riing 12 High Static Pressure LED Radiator Fan

Thermaltake has released the new Riing 12 LED Series, a 120mm fan fitted to enhance static pressure that produces impressive cooling performance with an optimized fan blade. Hydraulic bearings for silent operation guarantee ultra-low noise. In addition, an anti-vibration mounting system strengthens the stability during operation.
The patented LED Ring maintains color and brightness uniformity; the lighting effect is visible from all sides and angles. The four-colored LED ring (in blue, red, white, and green) adds style to the chassis.

Tt LCS Certified” is the hallmark that ensures first-class performance from the best features and fitment. A certification exclusive to Thermaltake, it sets the benchmark for all true LCS chassis and is applied only to products that meet our stringent design standards for delivering what hardcore enthusiasts demand. The Tt LCS certification is a way for Thermaltake to designate to all power users the chassis which have been tested for best compatibility with extreme liquid cooling configurations.

Manufacturer Part Number
CL-F038-PL12RE-A
EAN/UPC
4717964400734,0841163060544,841163060544
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

P/N: CL-F038-PL12RE-A
Fan Dimension: 120 x 120 x 25 mm
Started Voltage: 9.0 V
Rated Voltage: 12.0 V
Rated Current: 0.2 A
Power Input: 2.4 W
Fan Speed: 1500 R.P.M
1000 R.P.M (with LNC)
Max. Air Pressure: 2.01 mm-H2O
Max. Air Flow: 40.6 CFM
Noise: 24.6 dB-A
18.7 dB-A (with LNC)
Bearing Type: Hydraulic Bearing
Life Expectation: 40,000 hrs,25℃
Connector: 3 PIN + LNC (Low-Noise Cable)
Weight: 158.8 g