The patented LED Ring maintains color and brightness uniformity; the lighting effect is visible from all sides and angles. The four-colored LED ring (in blue, red, white, and green) adds style to the chassis.
Riing 12 High Static Pressure LED Radiator Fan
Thermaltake has released the new Riing 12 LED Series, a 120mm fan fitted to enhance static pressure that produces impressive cooling performance with an optimized fan blade. Hydraulic bearings for silent operation guarantee ultra-low noise. In addition, an anti-vibration mounting system strengthens the stability during operation.
The patented LED Ring maintains color and brightness uniformity; the lighting effect is visible from all sides and angles. The four-colored LED ring (in blue, red, white, and green) adds style to the chassis.
Note:
Specification
P/N: CL-F038-PL12WT-A
Fan Dimension: 120 x 120 x 25 mm
Started Voltage: 9.0 V
Rated Voltage: 12.0 V
Rated Current: 0.2 A
Power Input: 2.4 W
Fan Speed: 1500 R.P.M
1000 R.P.M (with LNC)
Max. Air Pressure: 2.01 mm-H2O
Max. Air Flow: 40.6 CFM
Noise: 24.6 dB-A
18.7 dB-A (with LNC)
Bearing Type: Hydraulic Bearing
Life Expectation: 40,000 hrs,25℃
Connector: 3 PIN + LNC (Low-Noise Cable)
Weight: 158.8 g