HyperX Savage Solid State Drive

Powerful performance, unparalleled design.

HyperX® Savage solid-state drive offers extreme performance for the
extreme performer. The fastest HyperX SATA-based SSD, it’s powered by a
quad-core, 8-channel Phison S10 controller that delivers incredible speeds
up to 560MB/s read and 530MB/s write, with read/write IOPS up to 100k/89k.
The result is ultra-responsive multitasking and an overall faster system that
maintains performance even as the drive fills up.

With its low profile and slim, 7mm form factor, HyperX Savage SSD fits in most
notebooks, desktops and HTPC builds. Its unique look, with high-quality red
steel and aluminum casing and diamond-cut design, helps you stand out in
the crowd and complements the latest PC hardware.

It’s available in a bundle kit that includes everything you need to install
Savage in your existing system, including a USB 3.0 enclosure to transfer data
from 2.5" hard drives; a 2.5"–3.5" adapter to mount in a desktop environment;
SATA data cable; multi-bit screwdriver and Acronis® data migration software.
HyperX Savage SSD is 100-percent factory tested and backed by a three-year
warranty, free technical support and legendary reliability.

Manufacturer Part Number
SHSS37A/960G
EAN/UPC
0740617239874,740617239874
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

> Form factor : 2.5"
> Interface : SATA Rev. 3.0 (6Gb/s) – with backwards compatibility to SATA Rev. 2.0 (3Gb/s)
> Capacities1 :
120GB, 240GB, 480GB, 960GB
> Controller : Phison PS3110-S10
> Baseline Performance2
Compressible Data Transfer (ATTO)
120GB — 560MB/s Read and 360MB/s Write
240GB, 480GB, 960GB — 560MB/s Read and 530MB/s Write
Incompressible Data Transfer (AS-SSD and CrystalDiskMark)
120GB — 520MB/s Read and 350MB/s Write
240GB — 520MB/s Read and 510MB/s Write
480GB — 520MB/s Read and 500MB/s Write
960GB — 520MB/s Read and 490MB/s Write
IOMETER Maximum Random 4k Read/Write
120GB — up to 100,000/ up to 84,000 IOPS
240GB — up to 100,000/ up to 89,000 IOPS
480GB — up to 100,000/ up to 88,000 IOPS
960GB — up to 99,000/ up to 89,000 IOPS
Random 4k Read/Write
120GB — up to 93,000/ up to 83,000 IOPS
240GB — up to 93,000/ up to 89,000 IOPS
480GB — up to 92,000/ up to 89,000 IOPS
960GB — up to 97,000/ up to 89,000 IOPS
PCMARK® Vantage HDD Suite Score
120GB, 240GB, 480GB, 960GB — 84,000
PCMARK® 8 Storage Bandwidth
120GB, 240GB, 480GB — 223MB/s, 960GB — 260MB/s
PCMARK® 8 Storage Score
120GB, 240GB, 480GB — 4,940, 960GB — 4,970
Anvil Total Score (Incompressible Workload)
120GB, 240GB, 480GB — 4,700, 960GB — 5,000
> Power Consumption : 0.39W Idle / 0.5W Avg / 1.4W (MAX) Read / 4.35W (MAX) Write
> Storage temperature : -40°C~85°C
> Operating temperature : 0°C~70°C
> Dimensions : 100.0mm x 69.9mm x 7.0mm
> Weight : 120GB, 240GB, 480GB — 96g, 960GB — 92g
> Vibration operating : 2.17G Peak (7–800Hz)
> Vibration non-operating : 20G Peak (10–2000Hz)
> Life expectancy : 1 million hours MTBF
> Warranty/support : 3-year warranty with free technical support
> Total Bytes Written (TBW)3
120GB: 113TB 0.89 DWPD4
240GB: 306TB 1.19 DWPD4
480GB: 416TB 0.81 DWPD4
960GB: 681TB 0.66 DWPD4

1 Some of the listed capacity on a Flash storage device is used for formatting and other functions and
thus is not available for data storage. As such, the actual available capacity for data storage is less than
what is listed on the products. For more information, go to Kingston’s Flash memory Guide at
kingston.com/flashguide.
2 Based on "out-of-box performance" using a SATA Rev. 3.0 motherboard. Speed may vary due to host
hardware, software, and usage. IOMETER Random 4k Random Read/Write is based on 8GB partition.
3 Total Bytes Written (TBW) is derived from the JEDEC Client Workload (JESD219A).
4 Drive Writes Per Day (DWPD