Hard drive replacement
Solid-state drives are the next evolution of PC storage and run faster, quieter and cooler than the aging technology inside hard drives. With no moving parts, SSDs are also more durable and more reliable than hard drives.
For desktops and notebooks
Kingston solid-state drives will make your system more responsive so it boots quicker, loads applications faster and shuts down faster. They’re available in upgrade kits that include software to clone your files and OS in minutes.
Revive older systems
Solid-state drives will not only increase performance but can also be used to breathe new life into older systems. Choosing an SSD can save you the cost of buying a new PC by reviving the system you already own.
Note:
> Form factor : 2.5"
> Interface : SATA Rev. 3.0 (6Gb/s) – with backwards compatibility to SATA Rev. 2.0 (3Gb/s)
> Capacities1 :
120GB, 240GB, 480GB, 960GB
> Controller : Phison PS3110-S10
> Baseline Performance2
Compressible Data Transfer (ATTO)
120GB — 560MB/s Read and 360MB/s Write
240GB, 480GB, 960GB — 560MB/s Read and 530MB/s Write
Incompressible Data Transfer (AS-SSD and CrystalDiskMark)
120GB — 520MB/s Read and 350MB/s Write
240GB — 520MB/s Read and 510MB/s Write
480GB — 520MB/s Read and 500MB/s Write
960GB — 520MB/s Read and 490MB/s Write
IOMETER Maximum Random 4k Read/Write
120GB — up to 100,000/ up to 84,000 IOPS
240GB — up to 100,000/ up to 89,000 IOPS
480GB — up to 100,000/ up to 88,000 IOPS
960GB — up to 99,000/ up to 89,000 IOPS
Random 4k Read/Write
120GB — up to 93,000/ up to 83,000 IOPS
240GB — up to 93,000/ up to 89,000 IOPS
480GB — up to 92,000/ up to 89,000 IOPS
960GB — up to 97,000/ up to 89,000 IOPS
PCMARK® Vantage HDD Suite Score
120GB, 240GB, 480GB, 960GB — 84,000
PCMARK® 8 Storage Bandwidth
120GB, 240GB, 480GB — 223MB/s, 960GB — 260MB/s
PCMARK® 8 Storage Score
120GB, 240GB, 480GB — 4,940, 960GB — 4,970
Anvil Total Score (Incompressible Workload)
120GB, 240GB, 480GB — 4,700, 960GB — 5,000
> Power Consumption : 0.39W Idle / 0.5W Avg / 1.4W (MAX) Read / 4.35W (MAX) Write
> Storage temperature : -40°C~85°C
> Operating temperature : 0°C~70°C
> Dimensions : 100.0mm x 69.9mm x 7.0mm
> Weight : 120GB, 240GB, 480GB — 96g, 960GB — 92g
> Vibration operating : 2.17G Peak (7–800Hz)
> Vibration non-operating : 20G Peak (10–2000Hz)
> Life expectancy : 1 million hours MTBF
> Warranty/support : 3-year warranty with free technical support
> Total Bytes Written (TBW)3
120GB: 113TB 0.89 DWPD4
240GB: 306TB 1.19 DWPD4
480GB: 416TB 0.81 DWPD4
960GB: 681TB 0.66 DWPD4
1 Some of the listed capacity on a Flash storage device is used for formatting and other functions and
thus is not available for data storage. As such, the actual available capacity for data storage is less than
what is listed on the products. For more information, go to Kingston’s Flash memory Guide at
kingston.com/flashguide.
2 Based on "out-of-box performance" using a SATA Rev. 3.0 motherboard. Speed may vary due to host
hardware, software, and usage. IOMETER Random 4k Random Read/Write is based on 8GB partition.
3 Total Bytes Written (TBW) is derived from the JEDEC Client Workload (JESD219A).
4 Drive Writes Per Day (DWPD