Discover the detail of stunningly realistic UHD picture quality
The Samsung UE590 UHD monitor offers PC viewing, gaming and more, all in stunning Ultra HD picture quality. Superb images that boast a staggering 8 million pixels are delivered at a resolution 4x greater than Full HD. See your 4K content the way it was meant to be seen, with realistic detail that makes you feel like you’re really there. Experience a new level of clarity in Ultra High Definition.
Take your entertainment to new heights of immersion and comfort
Note:
Display
Screen Size
70.8 cm (28)
Active Display Size (HxV)
620.93 (H) x 341.28 (V) mm
Aspect Ratio
16:9
Panel Type
TN
Brightness (Typical)
370 cd/m²
Brightness (Min)
310 cd/m²
Dynamic Contrast Ratio
Mega ∞ DCR
Resolution
3840 x 2160
Pixel Pitch (HxV)
0.16 (H) x 0.16 (V) mm
Response Time
1 (GTG)
Viewing Angle (H/V)
170°/160°
Colour Support
1 B
Refresh Rate
60 Hz
General Feature
OS Compatibility
Windows, Mac
Windows Certification
Windows 8.1
Interface
Display Port
1 EA
HDMI
2 EA
Headphone
1 EA
Operation Conditions
Temperature
10 ~ 40 ℃
Humidity
10 ~ 80% (non-condensing)
Design
Color
Black & Metallic Silver
Stand Type
Simple
Tilt
-2° (±2) to + 15° (±2)
Wall Mount
75 x 75 mm (VESA)
Eco
Energy/Environment Mark
Energystar6.0
Power
Power Supply
AC 100 ~ 240 V
Power Consumption (DPMS)
0.3 watts
Type
External Adaptor
Dimension
Set Dimension with Stand (WxHxD)
660.9 x 468.5 x 187.1 mm
Set Dimension without Stand (WxHxD)
660.9 × 381.3 × 73.5 mm
Package Dimension (WxHxD)
740 x 141 x 461 mm
Weight
Set Weight with Stand
5.28 kg
Set Weight without Stand
4.71 kg
Package Weight
7.21 kg