Pavilion 25xi 25-inch Diagonal IPS LED Backlit Monitor(C3Z97A2)

Multi-tasking just got better. Stunning visuals and IPS widescreen technology in a bold new micro-thin, bezel-less design. Share photos, videos, and games with everyone in the room and experience the same great views from almost any angle on the all new HP Pavilion 25xi 25-inch IPS LED Backlit Monitor. Incredible performance, vivid colors and smart HP Display software sweeten the deal.

Amazing angles with IPS

In-plane Switching (IPS), the color-rich technology you know and love in tablets, mobile devices, and televisions, is now available in a micro-thin, 25-inch diagonal Full HD  display designed for the home.

Share videos, photos, games, and more with striking 178° horizontal and 178° vertical viewing angles – so you can accurately view images and colors from almost any direction. Less distortion. Less blurring. Happy spectators.

The difference is in the screen. IPS technology delivers higher color fidelity than conventional TN (Twisted Nematic) panels. That means image and color consistency from almost any angle.

Beauty and brains

Modernize your home desktop with a contemporary, bezel-less design that delivers maximum views of all your favorite images and on-screen content.

Save space in style, too. The unique, micro-thin profile fits virtually anywhere without taking up valuable space.

For big projects and multitasking, do more with a multi-monitor setup that’s easy to implement with a smart, plug-and-play design. Stay connected to current and evolving devices with easy access to built-in VGA, digital DVI and HDMI inputs.

Jaw-dropping details

Let HP Enhance+ deliver super-crisp images and advanced noise reduction. Bring your memories to life with eye-popping details for your games, pictures, videos, and even text.

Enjoy a crisp, detailed view with Full HD  1920 X 1080 resolution.

10,000,000:1 dynamic contrast ratio  makes a difference. Give your photos, videos, and online games  more depth and see the difference with deeper blacks and whiter whites that create a more vivid and visible color spectrum.

Software that simplifies

Control power saving modes, screen settings and more with HP My Display – preinstalled on your HP Pavilion 25xi with easy, step-by-step guides.

HP My Display Smart software also lets you partition your screen so that multiple application windows can be open at the same time, and even saves user-preferred settings for an easy startup.

HP and the environment, on your side

Help reduce your power consumption and cut back on energy costs with an intelligent, energy efficient design built with the environment in mind.

Mercury-free LED backlighting, a BFR/PVC-free design , arsenic-free display glass , SmartWay® Transport Partnership (USA only), and recyclable packaging are just a few of the responsible details built right into your display.

Gain peace of mind from HP’s world-class service and support. Relax with a standard, 1-year limited warranty, and take advantage of real-time chat and prompt e-mail responses from our friendly team.

BrightView Display Technology gives you a clear picture.

The smooth surface panel reflects light downward and reduces screen glare with no loss of contrast.

Reflected light does not reach your eyes from the entire display surface, therefore the picture from the display is clear and not washed out.

Manufacturer Part Number
C3Z97A2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Display size (diagonal) : 25"
Display type : IPS w/LED backlight
Aspect ratio : Widescreen (16:9)
Native resolution: 1920 x 1080
Pixel pitch : 0.288 x 0.288 mm
Display color : 72 % NTSC
Brightness : 250 cd/m²
Contrast ratio :
1000:1 static
10000000:1 dynamic
View angle :
178° horizontal
178° vertical
Response time : 7 ms gray to gray
Tilt and swivel angle :
Tilt: -5 to +25°
Display features :
BrightView Panel
User Programmable
Language selection
Plug and Play
On Screen Display User Controls
Display scan frequency (horizontal) : Up to 94 kHz
Display scan frequency (vertical) : Up to 76 Hz
Onscreen controls :
Brightness
Contrast
Color
Image Control
OSD Control
Management
Language
Information
Factory Reset
Source Control
Exit
Physical security : Security Lock

Connectivity
Input connector
1 VGA
1 DVI-D
1 HDMI with HDCP

Multimedia and Input Devices
Multimedia : External Speakers 1.2 watts/channel (typical)

Dimensions and weight
Weight : 4.4 kg
Minimum dimensions (W x D x H) : 57.8 x 19.2 x 42.9 cm

Power and operating requirements
Power supply type :
External Power Supply
Power Consumption: 30W maximum, 28W typical
Standby mode: <0.5W
Operating temperature range : 5 to 35°C
Operating humidity range : 20 to 70% RH

Certification and compliance
Certifications and compliances :
CB
CE
FCC marking
ES 5.2
ErP
CSA/C-UL/C-ETL Mark
UL/CSA-NTRL/ETL-NRTL Mark
ICES
Argentina S-Mark
Japan VCC
CCC
China CEL
Taiwan BSMI
Bauart
CECP
ISO9241-307
GOST 25861
HRN N N0.201
GOST R 50377-1992
GOST 25861
EEI certificate
IS 1121
SASO
SABS IEC 60950-1
NOM-019-SCFI-1998
KC Mark
KCC Mark
PSB mark
ISC mark
C-Tick
Microsoft WHQL Certification

What's included
Warranty : 1 year limited warranty
What's in the box :
HP Pavilion 25xi 25-inch Diagonal IPS LED Backlit Monitor
A/C power cable 1.9 m
Power adapter 1.0 m
VGA cable 1.8 m (in selected regions)
DVI-D cable 1.8 m
Documentation CD
Setup Poster
Telephone Card
Cable management clip
HDMI cable 1.8m (in selected region/sku)