USB SuperDrive

The sleek, compact USB SuperDrive.

Everything you need in an optical drive.

Whether you’re at the office or on the road, you can play and burn both CDs and DVDs with the Apple USB SuperDrive. It’s perfect when you want to watch a DVD movie, install software, create backup discs, and more.

Take it anywhere.

Only slightly bigger than a CD case, the Apple USB SuperDrive slips easily into your travel bag when you hit the road and takes up little space on your desk or tray table when you’re working.

The essence of simplicity.

You’ll never have to worry about lost cables with the Apple USB SuperDrive. It connects to your MacBook Pro with Retina display, MacBook Air, iMac, or Mac mini with a single USB cable that’s built into the SuperDrive. There’s no separate power adapter, and it works whether your Mac is plugged in or running on battery power.

Manufacturer Part Number
MD564LL/A
EAN/UPC
0888462313490,888462313490
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

Height: 0.67 in./17mm

Width: 5.47 in./139mm

Depth: 5.47 in./139mm

Weight: 0.74 lb/335g

Connections

USB

USB 2.0