PJ HD5450 Standard Projector

Manufacturer Part Number
432025
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

Part #: 432025
Replacement Lamp Part Number¹: 512771, 1Lamps are consumable products and therefore are not covered by the projector’s warranty.
3D Glasses Type 2: 512511, Native support for Frame Sequential 3D format. Other sources may require a converter that is not provided from Ricoh.
System: Single Chip DLP® system
Resolution: HD – 1920 x 1080
White Light Output (brightness): 3,500 lm
Contrast Ratio: 2000:1 , High contrast mode: 10,000:1
Screen Size: 38" - 300"
Projection Ratio: 1.5 - 1.8:1
Projection Distance: 59" – 393.7" (1.5 – 10 meters)
Lamp Type: High-pressure Mercury (260W)
Lamp Life: Standard Mode: 3,000 hours; Eco Mode: 4,000 hours
Built-in Speaker: 10W Mono
Dimensions (W x D x H): 12.37" x 8.8" x 4" (314.2 x 223.5 x 101.7 mm)
Weight: 6.6 lbs. (3.0 kg)

General Specifications

Storage & Transportation Environment: Temperature 5 ~ 40˚ C; Humidity: 20 ~ 80%
Fan Noise: Standard Mode: 37 dB or less; Eco Mode: 34 dB or less
Power Supply: 100/240V; 50 – 60Hz

Liquid Crystal Panel

Size: 0.65"
Aspect Ratio: 16:10

Projection Lens

Zoom Ratio: 1.2
Zoom / Focus: Manual/Manual

Interface

Image Input: Mini D-sub 15 x 1
Image Output: N/A
S - Video: Mini DIN 4 x 1
Audio Input1: Mini Jack x 1; RCA Jack x 1
Audio Input2: Mini Jack x 1
Audio Output: Mini Jack x 1
HDMI: HDMI (1.4) x 2

PC Control: D-sub 9 x 1 (RS-232C)
USB: Type minB x 1 (for firmware update)
Wired LAN: RJ45 x 1 (for Network Management)
Wireless LAN: N/A

Supported OS

Network Utility: N/A
JPEG Conversion Utility: N/A
Projector Management Utility: Windows 7, Windows Vista (64-bit), Windows Vista, Windows 7 (64-bit), Windows XP

Power Consumption

While Operating: Standard Mode: 363W; Eco Mode: 308W
Standby Mode VGA Outlet Enabled²: 10W, 2In default condition, VGA Out is disabled in Standby mode. VGA out is enabled when projector is turned on.
Standby Network OFF: Less than 0.5W