1523L Multifunction 15-inch Desktop Touchmonitor

The Elo Touch Solutions 1523L 15-inch touchmonitor is well-suited to meet the durability and aesthetic requirements for a variety of high traffic retail and hospitality interactive solutions. Retail peripheral accessories include an encryptable MSR, NFC/RFID for contactless payments, webcam, and rear-facing display bracket.

The edge to edge flat glass style of the 1523L brings a sleek, modern feel to any application. It is available in two touchscreen technologies, IntelliTouch Zero-Bezel surface acoustic wave, and IntelliTouch Pro projected capacitive with anti-glare surface coating, supporting 10-touch interaction right out of the box.

Both touch technologies provide a stable "drift-free" operation with outstanding image clarity, resolution and light transmission - for an accurate touch response and vivid images.

Manufacturer Part Number
E738607
EAN/UPC
0741149333115,741149333115
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display : 15.0" diagonal
Aspect Ratio : 4:3
LCD Technology: Active matrix TFT LCD with LED backlighting
Active Display Area: IntelliTouch ZB : 11.97 x 9.98 inches / 304.13 x 228.1 mm
IntelliTouch Pro PCAP : 12 x 9.01 inches / 305.1 x 229.1 mm
Native (Optimal) Resolution: 1024 x 768 at 60 Hz
Other Supported Resolutions: 1024 x 768 at 60, 65, 70 or 75 Hz
800 x 600 at 56, 60,75 Hz
720 x 400 at 70 Hz
640 x 480 at 60,75 Hz
Colors: 16.2 million
Brightness
(Typical): LCD panel: 250 nits
IntelliTouch Zero-Bezel: 225 nits
IntelliTouch Pro PCAP: 215 nits
Response Time - Total (Typical): 25 msec
Viewing Angle 
(Typical): Horizontal: 160° total
Vertical: 140° total
Contrast Ratio (typical): 700:1
On-Screen Display (OSD): Controls (side): Menu, Up, Down, Select
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, Volume, Mute, Recall Defaults
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power

Power

Input Video Format: Analog VGA, DVI-D
Input Video Signal Connector: Mini D-Sub 15-Pin VGA type, DVI-D connector
Input Frequency: Horizontal: 31-80 kHz
Vertical: 56-75 Hz
Power Supply: Optional external DC (power brick)
Input Voltage : DC: 12.0V ± 5%
Input Connector : DC: Coaxial power jack (2 mm pin diameter, 6.4 mm barrel diameter, 8.8 mm barrel length)
Power Consumption (Typical): 12W

Input/Output (I/O)

Speakers: Two 2W internal speakers
Additional Ports: Two external USB ports

Dimensions

Monitor Dimensions (with Stand) : Width: 14.1" (358 mm)
Height: 7.84" (199 mm)
Depth: 12.54" (318 mm)
Dimensions vary with stand type and position; see drawing for tall stand dimensions
Shipping Box Dimensions
(W x D x H): Upright position stand: 14.09" (358.1 mm) x 7.83" (199.1 mm) x 12.53" (318.5 mm)
Upright position stand with RFID: 14.09" (358.1 mm) x 7.83" (199.1 mm) x 15.22" (386.8 mm)
Upright position stand with Webcam: 14.09" (358.1 mm) x 7.83" (199.1 mm) x 13.19" (335.2 mm)
Upright position stand with MSR: 14.48" (367.8 mm) x 7.84" (199.1 mm) x 12.53" (318.5 mm)

Weight

Weight: Actual with stand and touchscreen: : 9.8 lbs (4.44 kg)
Actual without stand, with touchscreen:: 5.86 lbs (2.65 kg)
Shipping with stand and touchscreen: : 15.43 lb (7.0 kg)

Environmental

Temperature: Operating: 0°C to 40°C (32°F to 104°F)
Storage: -20°C to 60°C (-4°F to 140°F)
Humidity
(noncondensing): Operating: 20-80%
Storage: 10-95%

Other

Form Factor: Desktop
Enclosure Color: Black, white
MTBF: 50,000 hours demonstrated
Stand Options: Tilt, remove
Mounting Options: 75mm VESA mount
Sealing: Touchscreen sealed to bezel
Touchscreen sealed to LCD
Other Features: 2 stage DPMS
VESA DDC Plug and Play
Security lock receptacle
Internal speakers