Small Form Factor SATA Removable Drive Enclosure with USB 3.0 (Frame Only)

DataPort DP25-3SJR

Government agencies, digital cinemas, and SMB organizations that need robust, high-quality, removable drive enclosures to store, transport, and protect their sensitive data rely on the CRU DataPort® 25 RAID USB 3.0 and SATA 6G carrier and frame.

These removable carriers and frames are ideal for small form factor applications, maximizing use of space in small PCs, mobile systems, surveillance, and unused full-sized floppy bays. The dual drive feature increases storage capacity and also supports RAID 0 (striping), 1 (mirroring), and spanning, as well as "no RAID" mode for using the drives independently. The RAID mode can be configured on the frame, so that each inserted dual-SATA carrier will use that mode.  Alternatively, if carriers with RAID configurability are used, the frame can be set to "no RAID" mode and RAID can be configured separately on each carrier. 

Carriers mount in most computer bays (PC and MAC), and the simple design of this enclosure makes swapping drives easy for additional storage. Multiple hard drives provide reliable and continuous data backup.

Constructed of stainless steel, the frames are designed for maximum airflow and heat dissipation, providing ultimate protection to your hard drives.

The DataPort 25 RAID USB 3.0 and SATA 6G supports 6 Gbps and is backwards compatible to 3 Gbps SATA hosts and hard drives. LEDs display power and drive activity.

Additional features:

  • Rated for up to 30,000 insertions of the carrier
  • Standard floppy power connector
  • 3-year warranty
  • Free lifetime phone tech support

The DataPort 25 RAID USB 3.0 and SATA 6G removable carriers and frames will provide you with reliable performance while protecting your data.

Manufacturer Part Number
8512-6302-9500
EAN/UPC
0673825424827,673825424827
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: DataPort DP25-3SJR
Host (I/O) Ports: (1) SATA: Up to 6 Gbps
(1) USB 3.0: up to 5 Gbps

Drive Types Supported:

  • SATA 2.5" drives
  • SATA SSD (solid state drives)
SATA Speed: 6G
Insertion Rating: up to 30,000 carrier insertions
JBOD: Yes
RAID: Yes
RAID Info: RAID 0 (stripe), 1 (mirror), and spanning -- configurable via DIP switches on frame
Number of LEDs: 2
Description of LEDs: Power, drive activity
Construction material(s): Rugged all-metal construction
Power input: 5V DC
Power input connector: 2-pin JST
SATA Power Input: Yes, with supplied adapter cable
Dimensions: 6.10" x 4.02" x 1.02" (155mm x 102mm x 26mm)
Weight: 0.90 lbs. (0.41 kg)
Compliancy: FCC, CE, RoHS
Warranty: CRU provides a 3-year limited warranty for this product.
Technical Support: Your investment in CRU products is backed up by our free technical support for the lifetime of the product. If you need to contact us for any reason, visit cru-inc.com/support or call us at 1-800-260-9800 or +1-360-816-1800.