Tacturus - Wireless Touch Mouse

Wireless Touch Mouse for Mac and PC

IOGEAR’s new Tacturus™ Wireless Touch Mouse is not your ordinary mouse. Instead of a traditional scroll wheel, Tacturus™ features a touch pad that allows you to navigate web pages, documents, programs. The Tacturus™ pad is touch-sensitive, tracking even the slightest finger movements for fluid scrolling. The Tacturus™ Wireless Touch Mouse supports both vertical and horizontal animation scrolling, just swipe and go. The Tacturus™ Wireless Touch Mouse smoothly navigates the page to exactly where you need it to be.

Wireless Freedom

The advanced wireless technology in the Tacturus™ Mouse features a 2.4GHz nano receiver that lets you control your mouse movements from up to 33 feet away. So get rid of those wires and experience the freedom of wireless.

Customized Just For You

Using the Tacturus driver software, you can customize many features of the Tacturus Mouse. From scroll precision to customizing the middle button, you can tailor the Tacturus™ just the way you like.

PC and Mac Compatible

The Tacturus™ Mouse is compatible with both PC and Mac.

Manufacturer Part Number
GME581R
EAN/UPC
0881317512505,881317512505
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function GME581R
Operating System Support: Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1, Mac OS X 10.2+
Housing
Case: Plastic
Interface: USB 2.0 and 1.1
Resolution: 1000 dpi
Radio Frequency: 2.4GHz
Battery Type: 1 x AA
Operating Range: Up to 33ft

Dimensions GME581R
POP Information
10'' Peg Hook: 5
6'' Peg Hook: 3
Unit Dimensions
Height: 4" (10.16cm)
Depth: 1.38" (3.51cm)
Length: 2.5" (6.35cm)
Unit Package Dimensions
Width: 3.62" (9.19cm)
Height: 8.25" (20.96cm)
Depth: 1.88" (4.78cm)
Master Carton
Width: 12.2" (31cm)
Height: 8.19" (20.8cm)
Depth: 7.87" (20cm)
Master Carton Qty.: 12
Weight
Master Carton Wt.: 5.5lb (2.5kg)
Unit Pack Wt.: 0.35lb (0.157kg)
Unit Wt.: 0.14lb (0.054kg)