Smart Card Reader / CAC Reader
IOGEAR's USB Common Access Card Reader is the perfect solution for most civilians as well as non-military government workers who need everyday secure access. Common Access Card (CAC), or Smart Card readers are often used as a communications medium between the EMV smart card and a host (e.g. a computer, a point-of-sale terminal, network login, etc.) in secure systems such as those used by government, banking and health care.
The GSR212 requires the card to be inserted directly into the reader where electrical contacts retrieve the data stored in the card’s chipset. IOGEAR’s physical contact readers are less prone to misalignment, which helps to eliminate the possibility of being misread.
Note:
Function: GSR212
Operating System Support: Windows XP®, Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1, Mac OS X 10.4+, Linux Redhat 9, Ubuntu 8.04, Fedora Core 9+
Connectors (Input): 8 pin, Friction Technology
LEDs
Data: Red
Power Consumption: 5V, 60mA
Data Rate: 688kbps (PPS, FI parameter)
Cable Length: 40" (101cm)
Cable Type: USB Type A Male
Housing
Case: Plastic
Dimensions: GSR212
POP Information
10'' Peg Hook: 5
6'' Peg Hook: 3
Unit Dimensions
Height: 0.38" (0.97cm)
Depth: 3.25" (8.26cm)
Length: 2.50" (6.35cm)
Unit Package Dimensions
Width: 5.56" (14.12cm)
Height: 6.88" (17.48cm)
Depth: 1.38" (3.51cm)
Master Carton
Width: 15.25" (38.74cm)
Height: 7.75" (19.69cm)
Depth: 7.75" (19.69cm)
Master Carton Qty.: 12
Weight
Master Carton Wt.: 3.15lb (1.43kg)
Unit Pack Wt.: 0.19lbs (0.09kg)
Unit Wt.: 0.12lbs (0.05kg)