SmartMount Flat Panel Video Conferencing Cart for 32" To 75" Displays

The SR575E SmartMount® Video Conferencing Cart offers an array of features perfect for any setting where telecommunication is required. The mobility of the cart eliminates the need for multiple video conference systems, lowering your overall system cost. The structure is optimized to hold one 32"-75" display, providing clear visibility for all participants. The camera can be located directly above the display, for near perfect eye contact during your meetings. A lockable storage area houses all components inside the enclosure and the upper door doubles as a laptop with a display sized workstation when needed.

Manufacturer Part Number
SR575E
EAN/UPC
0735029305064,735029305064
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SR575E
DIMENSIONS (W X H X D): 35.01" x 78.10" x 29.00" (889 x 1983 x 737mm)
PRODUCT WEIGHT 163lb (74.1kg)
LOAD CAPACITY 150lb (68.2kg) display
FINISH Textured Powder Coat
AVAILABLE COLORS Black with brushed stainless steel front