SmartMount Flat Panel Video Conferencing Cart for Two 40" To 55" Displays

The SR555E SmartMount® Video Conferencing Cart offers an array of features perfect for any setting where telecommunication is required. The mobility of the cart eliminates the need for multiple video conferencing systems, lowering your overall system cost. The structure is optimized to hold two 40"-55" displays, providing clear visibility for all participants. The camera locates anywhere above either display, for near perfect eye contact during your meetings. A lockable storage area houses all components inside the enclosure and the upper door doubles as a laptop workstation when needed.

Manufacturer Part Number
SR555E
EAN/UPC
0735029305040,735029305040
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SR555E
DIMENSIONS (W X H X D): 70.25" x 78.10" x 29.00" (1784 x 1983 x 737mm)
PRODUCT WEIGHT: 180lb (81.8kg)
LOAD CAPACITY: 75lb (43.1kg) per display
FINISH: Textured Powder Coat
AVAILABLE COLORS: Black with brushed stainless steel front