The SR555M SmartMount® Flat Panel Video Conferencing Cart has been designed to include all of the features you may need, making it perfect for any location. The mobility of the cart eliminates the need for multiple video conference systems, lowering your overall system cost. The structure is optimized to hold two 40"-55" displays, providing clear visibility for all participants. The camera locates anywhere above either display, for near perfect eye contact during your meetings. Additionally, the integrated cable management contains and conceals unsightly cables, helping you complete a clean and professional installation.
Note:
Minimum to Maximum Screen Size: 40" to 55"
Weight Capacity: 0lb (68.2kg)
Color: Black
Security Features: Security Hardware
Tilt: -5
Swivel Yaw: 360
Product Dimensions: 70.25 X 78.10 X 29.00" (1784 X 1983 X 737mm)
Ship Dimensions: 38.5 x 12.63 x 47.5" (977.9 x 320.8 x 1,206.5mm)
Shipping Weight: 112.1lb (44.5kg)
UPC Code: 735029305057