The SmartMount® Universal Kiosk Stand’s stylish appearance and sturdy construction make it perfect for diverse applications where aesthetics and safety are key. When paired with flat panel displays between 32"-75" it becomes an integral multimedia platform perfect for virtually any public venue. Space is provided under the display mount to house a media player and surge protector while the internal cable management system organizes and conceals cables, delivering a complete solution ideal for any application.
Note:
Minimum to Maximum Screen Size: 32" to 75"
VESA Pattern: 600 X 400
Weight Capacity: 150lb (68.3kg)
Color: Black
Finish: Powder Coat
Security Features: Security Hardware
Increlock Increments: 0, 30
Tilt: 0, 30
Swivel Yaw: 360
Product Dimensions: 35.00 X 46.12 X 29.00" (889 X 1172 X 737mm)
Ship Dimensions: 38.5 x 7.25 x 47.5" (977.9 x 184.2 x 1,206.5mm)
Shipping Weight: 67.3lb (30.59kg)
UPC Code: 735029305361