Whether used alone as protective laptop cover or as an added layer of laptop or Chromebook protection inside a full-size backpack, briefcase or messenger bag, the weather-resistant Toshiba neoprene sleeve can do the job—and look great doing it.
This multi-functional ultra-lightweight sleeve is an ideal choice for safely carrying your laptop or tablet back and forth to business meetings or within your backpack as you trek across campus. Its soft, cushioned surface helps prevent scratches caused by everyday use. And the heavy-duty neoprene stretches for a form-fitted look.
Two zipper pouches help you stay organized—while enabling you to quickly access what you need—and its stylish, lightweight, thin-profile design offers a casual look th12:29 AM 11/19/2015at always looks great on the go.
Note:
Color & Materials: Black
External Dimensions: 14.9” x 10.25” x 1”
Internal Device Dimensions: 13.5” x 9.25” x 1”
Weight: 3.8 oz
Compatibility: Laptops with up to 14” screens
One-year standard limited warranty