Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Standard Features
- Print methods: Direct thermal or direct thermal/thermal transfer
- Odometer for printer length tracking
- Unicode compliant for multi-language printing
- Reset feature button
- Construction: ABS double-walled casing
- OpenACCESS design for easy media loading
- 32 bit RISC processor for high throughput
- Auto calibration of media
- Head-up sensor
- Zebra Setup Utilities for printer setup and configuration
- Standard tear-off mode
- Certified Microsoft Windows drivers
Printer Specifications
Resolution: 203 dpi (8 dots/mm)
Memory:
- 8 MB SDRAM, 4 MB Flash (standard)
- 64 MB Flash with real-time clock for a total of 68 MB (option)
Print width: 2.2" (56mm)
Print length: 39" (991mm)
Print speed: 4" (102mm)/sec
Media sensors: Reflective
Transmissive
Media Characteristics
Maximum label and liner width: 2.36" (60mm)
Minimum label and liner width: 1.00" (25.4mm)
Maximum label and liner length: 39" (991mm)
Maximum label and liner length (optional): 39" (991mm)
Maximum roll diameter: 5" (127mm)
Core diameter: 1.0" (25.4mm) and 1.5" (38mm)
Media thickness: 0.003" (0.08mm) to 0.007" (0.18mm)
Media types: (black-mark optional), black bar, black mark, continuous, continuous receipt, die-cut, fanfold, gap, notch, notch sensing, notched, perforated, receipt, roll-fed, tag, tag stock
Ribbon Characteristics
Outside diameter: 1.36" (35mm)
Standard length: 244' (74m)
Ratio: 1:1
Ribbon width:
- Recommended to be at least as wide as media
- 1.33" (33.8mm) to 2.24" (58mm)
ID Core: 0.5" (12.7 mm)
Operating Characteristics
Operating temperature: TT: Operating temperature 40° F (5° C) to 105° F (41° C) Thermal transfer
DT: Operating temperature 40° F (5° C) to 105° F (41° C) Direct thermal
Storage temperatures: -40° F (-40° C) to 140° F (60° C)
Operating humidity: 10-90% non-condensing
Storage humidity: 5-95% non-condensing
Electrical: Auto-detectable (PFC compliant) 100-240 VAC, 50-60 Hz
Agency approvals:
- FCC
- VCCI
- C-TICK
- UL
- NOM
- CE
- IRAM
- AAMI
Physical Characteristics
Width: 5.3" (135mm)
Height: 7.0" (178 mm)
Depth: 9.5" (241 mm)
Weight: 3.5 lbs (1.6 kg)
Shipping weight: 6.1 lbs (2.8 kg)
Orientation: Center
Related Products
Options:
- 64 MB Flash memory with real-time clock for a total of 68 MB
- Internal 10/100 Ethernet connectivity combined with USB
- Cutter for continuous paper, label liner (with no adhesives), and tag stock (no more than 0.007"/0.18mm thick)
- Label dispenser forlabel peel and present with label taken sensor
- Asian language support
- ZBI 2.0 - field upgradeable
Communication and Interface Capabilities:
- USB and Serial RS-232 with auto-sensing serial port
- Centronics Parallel (36 Pin)
- 10/100 internal Ethernet with USB (option)
Programming Languages
Core programming languages: EPL, EPL-Page Mode, EPL2, ZPL II
Bar Codes/Symbologies
Linear: Codabar
Code 11
Code 128
Code 39
Code 93
EAN-13
EAN-8
Industrial 2-of-5
Interleaved 2-of-5
Logmars
MSI
Plessey
Postnet
RSS-14 (limited, truncated, stacked)
Standard 2-of-5
UPC-A and UPC-E with EAN 2 or 5 digit extensions
UPC-E
UPC-A
EAN-14
Code 128 with subsets A/B/C
UCC/EAN-128
UPC-A and UPC-E with 2 or 5 digit extensions
EAN-8 and EAN-13 with 2 or 5 digit extensions
Japanese Postnet
MSI-3
German Post Code
2-dimensional: Codablock
Code 49
Data Matrix
MaxiCode
MicroPDF417
PDF417
QR Code
RSS / GS1 DataBar family (12 barcodes)
Aztec
Fonts and Graphics:
- 16 resident expandable ZPL II bitmap fonts
- One resident scaleable ZPL font
- 5 resident expandable EPL2 fonts